Lorlin Test Systems, Inc. Rotary Switches CK1042

Description
Lorlin CK1042 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1042 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 320742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
320742
Rotary Switches 320742
Lorlin CK1042 Rotary Switch

Lorlin CK1042 Rotary Switch

Supplier's Site
Rotary Switch, 4P3T, 0.15A, 250Vac; No. Of Switch Positions Lorlin - 38AC0772 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 4P3T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
38AC0772
Rotary Switch, 4P3T, 0.15A, 250Vac; No. Of Switch Positions Lorlin 38AC0772
ROTARY SWITCH, 4P3T, 0.15A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 4P3T, 0.15A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 320742 38AC0772
Product Name Rotary Switches Rotary Switch, 4P3T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
Positions per Pole 3 3 Position
Terminal Type Solder Terminals; Solder tab
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
12A 194L Load Switch - 194L-E12-5271 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details