Lorlin Test Systems, Inc. Rotary Switches CK1041

Description
Lorlin CK1041 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1041 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 320736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
320736
Rotary Switches 320736
Lorlin CK1041 Rotary Switch

Lorlin CK1041 Rotary Switch

Supplier's Site
Rotary Switch, 3P4T, 0.15A, 250Vac; No. Of Switch Positions Lorlin - 38AC0771 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3P4T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
38AC0771
Rotary Switch, 3P4T, 0.15A, 250Vac; No. Of Switch Positions Lorlin 38AC0771
ROTARY SWITCH, 3P4T, 0.15A, 250VAC; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 3P4T, 0.15A, 250VAC; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 320736 38AC0771
Product Name Rotary Switches Rotary Switch, 3P4T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
Positions per Pole 4 4 Position
Terminal Type Solder Terminals; Solder tab
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RWS - Selector switch - RWS32 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details