Lorlin Test Systems, Inc. Rotary Switches CK1040

Description
Lorlin CK1040 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1040 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 320720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
320720
Rotary Switches 320720
Lorlin CK1040 Rotary Switch

Lorlin CK1040 Rotary Switch

Supplier's Site
Rotary Switch, Dp6T, 0.15A, 250Vac; No. Of Switch Positions Lorlin - 38AC0770 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Dp6T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
38AC0770
Rotary Switch, Dp6T, 0.15A, 250Vac; No. Of Switch Positions Lorlin 38AC0770
ROTARY SWITCH, DP6T, 0.15A, 250VAC; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, DP6T, 0.15A, 250VAC; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 320720 38AC0770
Product Name Rotary Switches Rotary Switch, Dp6T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
Positions per Pole 6 6 Position
Terminal Type Solder Terminals; Solder tab
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE21AGAGAG - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details