Lorlin Test Systems, Inc. Rotary Switches CK1039

Description
Lorlin CK1039 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1039 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 320714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
320714
Rotary Switches 320714
Lorlin CK1039 Rotary Switch

Lorlin CK1039 Rotary Switch

Supplier's Site
Rotary Switch, Sp12T, 0.15A, 250Vac; No. Of Switch Positions Lorlin - 38AC0769 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Sp12T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
38AC0769
Rotary Switch, Sp12T, 0.15A, 250Vac; No. Of Switch Positions Lorlin 38AC0769
ROTARY SWITCH, SP12T, 0.15A, 250VAC; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, SP12T, 0.15A, 250VAC; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 320714 38AC0769
Product Name Rotary Switches Rotary Switch, Sp12T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
Positions per Pole 12 12 Position
Terminal Type Solder Terminals; Solder tab
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1104-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 1245256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 30 degrees
Positions per Pole 2
View Details