Lorlin Test Systems, Inc. Rotary Switches CK1036

Description
Rotary wafer switch,imperial,MBB, 3P 4way
Request a Quote
Description
Rotary wafer switch,imperial,MBB, 3P 4way
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 327664A - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
327664A
Rotary Switches 327664A
Rotary wafer switch,imperial,MBB, 3P 4way

Rotary wafer switch,imperial,MBB,3P 4way

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rotary Switches
Product Number 327664A
Product Name Rotary Switches
Angle of Throw 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2383958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 3
View Details