Lorlin Test Systems, Inc. Rotary Switches CK1035

Description
Lorlin CK1035 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1035 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 327658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
327658
Rotary Switches 327658
Lorlin CK1035 Rotary Switch

Lorlin CK1035 Rotary Switch

Supplier's Site
Rotary Switch, 6, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin - 25M8654 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 6, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
25M8654
Rotary Switch, 6, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin 25M8654
ROTARY SWITCH, 6, 30°, 150MA, 250V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 6, 30°, 150MA, 250V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 327658 25M8654
Product Name Rotary Switches Rotary Switch, 6, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
Angle of Throw 90 degrees 30 degrees
Positions per Pole 6 6 Position
Terminal Type Solder Terminals; Solder tab
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - Step selector switch - HWSE10.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 10
View Details
Key Switch Heads - 1881155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details