Lorlin Test Systems, Inc. Rotary Switches CK1034

Description
Lorlin CK1034 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1034 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 327642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
327642
Rotary Switches 327642
Lorlin CK1034 Rotary Switch

Lorlin CK1034 Rotary Switch

Supplier's Site
Switch, Rotary, 1 Pole, 12 Position, 150Ma, 250V; No. Of Switch Positions Lorlin - 20M6427 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1 Pole, 12 Position, 150Ma, 250V; No. Of Switch Positions Lorlin
20M6427
Switch, Rotary, 1 Pole, 12 Position, 150Ma, 250V; No. Of Switch Positions Lorlin 20M6427
SWITCH, ROTARY, 1 POLE, 12 POSITION, 150mA, 250V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1 POLE, 12 POSITION, 150mA, 250V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 327642 20M6427
Product Name Rotary Switches Switch, Rotary, 1 Pole, 12 Position, 150Ma, 250V; No. Of Switch Positions Lorlin
Angle of Throw 90 degrees 30 degrees
Positions per Pole 12 12 Position
Terminal Type Solder Terminals; Solder tab
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1119-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switch Heads - 1881150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 30 degrees
Positions per Pole 2
View Details