Lorlin Test Systems, Inc. Rotary Switches CK1032

Description
Lorlin CK1032 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1032 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 320708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
320708
Rotary Switches 320708
Lorlin CK1032 Rotary Switch

Lorlin CK1032 Rotary Switch

Supplier's Site
Rotary Switch, 3, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin - 25M8653 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
25M8653
Rotary Switch, 3, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin 25M8653
ROTARY SWITCH, 3, 30°, 150MA, 250V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 3, 30°, 150MA, 250V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 320708 25M8653
Product Name Rotary Switches Rotary Switch, 3, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
Positions per Pole 3 3 Position
Terminal Type Solder Terminals; Solder tab
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HHS63 - Main switches - HHS63-BL-SW-3050 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Specs
Actuator Type Keylock
View Details
Selector Switch Heads - 2383934 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details