Lorlin Test Systems, Inc. Rotary Switches CK1031

Description
Lorlin CK1031 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1031 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 320691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
320691
Rotary Switches 320691
Lorlin CK1031 Rotary Switch

Lorlin CK1031 Rotary Switch

Supplier's Site
Switch, 3Pole, 4Pos, 0.15A, 250V, Solder; No. Of Switch Positions Lorlin - 25M8652 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 3Pole, 4Pos, 0.15A, 250V, Solder; No. Of Switch Positions Lorlin
25M8652
Switch, 3Pole, 4Pos, 0.15A, 250V, Solder; No. Of Switch Positions Lorlin 25M8652
SWITCH, 3POLE, 4POS, 0.15A, 250V, SOLDER; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

SWITCH, 3POLE, 4POS, 0.15A, 250V, SOLDER; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 320691 25M8652
Product Name Rotary Switches Switch, 3Pole, 4Pos, 0.15A, 250V, Solder; No. Of Switch Positions Lorlin
Positions per Pole 4 4 Position
Terminal Type Solder Terminals; Solder tab
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mounting hole Ø 30.5 mm - WKS maintained joystick switches - WKSC521 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
22mm Key Selector Switch Operators - 2AK2-08 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
Selector Switches - 2657662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 45 degrees
Number of Poles 2 poles
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details