Lorlin Test Systems, Inc. Rotary Switches CK1030

Description
Lorlin CK1030 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1030 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 320685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
320685
Rotary Switches 320685
Lorlin CK1030 Rotary Switch

Lorlin CK1030 Rotary Switch

Supplier's Site
Rotary Switch, 150Ma, 250V; No. Of Switch Positions Lorlin - 25M8651 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 150Ma, 250V; No. Of Switch Positions Lorlin
25M8651
Rotary Switch, 150Ma, 250V; No. Of Switch Positions Lorlin 25M8651
ROTARY SWITCH, 150mA, 250V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 150mA, 250V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 320685 25M8651
Product Name Rotary Switches Rotary Switch, 150Ma, 250V; No. Of Switch Positions Lorlin
Positions per Pole 6 6 Position
Terminal Type Solder Terminals; Solder tab
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Key Switches - 1450626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details