Lorlin Test Systems, Inc. Rotary Switches CK1029

Description
Lorlin CK1029 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1029 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 320679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
320679
Rotary Switches 320679
Lorlin CK1029 Rotary Switch

Lorlin CK1029 Rotary Switch

Supplier's Site
Rotary Switch, 12, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin - 25M8650 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 12, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
25M8650
Rotary Switch, 12, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin 25M8650
ROTARY SWITCH, 12, 30°, 150MA, 250V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 12, 30°, 150MA, 250V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 320679 25M8650
Product Name Rotary Switches Rotary Switch, 12, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
Positions per Pole 12 12 Position
Terminal Type Solder Terminals; Solder tab
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-513-251-R-A5-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HWS - Step selector switch - HWSE5-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 5
View Details