Lorlin Test Systems, Inc. Rotary Switch, 3, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin CK1027

Description
ROTARY SWITCH, 3, 30°, 150MA, 250V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 3, 30°, 150MA, 250V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 3, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin - 25M8649 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
25M8649
Rotary Switch, 3, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin 25M8649
ROTARY SWITCH, 3, 30°, 150MA, 250V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 3, 30°, 150MA, 250V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 25M8649
Product Name Rotary Switch, 3, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Rotary Switches - 2242253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 6
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details