Lorlin Test Systems, Inc. Rotary Switches CK1026

Description
Lorlin CK1026 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1026 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 320203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
320203
Rotary Switches 320203
Lorlin CK1026 Rotary Switch

Lorlin CK1026 Rotary Switch

Supplier's Site
Rotary Switch, 4, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin - 25M8648 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 4, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
25M8648
Rotary Switch, 4, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin 25M8648
ROTARY SWITCH, 4, 30°, 150MA, 250V; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 4, 30°, 150MA, 250V; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 320203 25M8648
Product Name Rotary Switches Rotary Switch, 4, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
Angle of Throw 90 degrees 30 degrees
Positions per Pole 4 4 Position
Terminal Type Solder Terminals; Solder tab
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE5K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 5
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Selector Switches - 2657659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Number of Poles 2 poles
Positions per Pole 3
View Details
22mm Key Selector Switch Operators - 2AK2-05 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details