The Rotary Switch, part number 25M8647, features a 6-position configuration with a 30° angle of throw. It is rated for a maximum contact current of 150mA and a contact voltage of 250V AC/DC. The switch is designed for a lifespan of over 10,000 cycles and operates effectively within a temperature range of -30°C to +85°C. It offers options for shorting (make before break) or non-shorting (break before make) configurations. The switch is constructed with brass contacts that are silver or gold plated, ensuring low contact resistance of less than 20 mΩ. It includes solder or PCB terminals and is made from UL-V0 rated polyamide 6.6 G.F material. The switch is suitable for various applications requiring reliable and durable switching solutions.
ROTARY SWITCH, 6, 30°, 150MA, 250V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 320196 | 25M8647 |
| Product Name | Rotary Switches | Rotary Switch, 6, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin |
| Angle of Throw | 90 degrees | 30 degrees |
| Positions per Pole | 6 | 6 Position |
| Terminal Type | Solder Terminals; Solder tab |