Lorlin Test Systems, Inc. Rotary Switches CK1024

Description
Lorlin CK1024 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1024 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 320180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
320180
Rotary Switches 320180
Lorlin CK1024 Rotary Switch

Lorlin CK1024 Rotary Switch

Supplier's Site
Rotary Switches - 320180A - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
320180A
Rotary Switches 320180A
Rotary wafer switch,imperial,BBM, 1P 12w

Rotary wafer switch,imperial,BBM,1P 12w

Supplier's Site
Rotary Switch, 12, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin - 25M8646 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 12, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
25M8646
Rotary Switch, 12, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin 25M8646
ROTARY SWITCH, 12, 30°, 150MA, 250V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 12, 30°, 150MA, 250V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 320180 25M8646
Product Name Rotary Switches Rotary Switch, 12, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
Angle of Throw 90 degrees 30 degrees
Positions per Pole 12 12 Position
Terminal Type Solder Terminals; Solder tab
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch - 341826 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Selector Switches - 450-35-414-131-S-900-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details