Lorlin Test Systems, Inc. Switch, Rotary, Hex, Stop, Ip65; No. Of Switch Positions Lorlin BCKS1002

Description
SWITCH, ROTARY, HEX, STOP, IP65; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:150mA; Contact Voltage AC Max:50V; Product Range:-; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, HEX, STOP, IP65; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:150mA; Contact Voltage AC Max:50V; Product Range:-; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Hex, Stop, Ip65; No. Of Switch Positions Lorlin - 41T2755 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Hex, Stop, Ip65; No. Of Switch Positions Lorlin
41T2755
Switch, Rotary, Hex, Stop, Ip65; No. Of Switch Positions Lorlin 41T2755
SWITCH, ROTARY, HEX, STOP, IP65; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:150mA; Contact Voltage AC Max:50V; Product Range:-; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

SWITCH, ROTARY, HEX, STOP, IP65; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:150mA; Contact Voltage AC Max:50V; Product Range:-; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 41T2755
Product Name Switch, Rotary, Hex, Stop, Ip65; No. Of Switch Positions Lorlin
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE30AAAAAAAA - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details