Lorlin Test Systems, Inc. Switch, Rotary, Hex, No Stop, Ip65; No. Of Switch Positions Lorlin BCKS1001

Description
SWITCH, ROTARY, HEX, NO STOP, IP65; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:150mA; Contact Voltage AC Max:50V; Product Range:-; Illumination:Non Illuminated; Contact Current RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, HEX, NO STOP, IP65; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:150mA; Contact Voltage AC Max:50V; Product Range:-; Illumination:Non Illuminated; Contact Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Hex, No Stop, Ip65; No. Of Switch Positions Lorlin - 41T2754 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Hex, No Stop, Ip65; No. Of Switch Positions Lorlin
41T2754
Switch, Rotary, Hex, No Stop, Ip65; No. Of Switch Positions Lorlin 41T2754
SWITCH, ROTARY, HEX, NO STOP, IP65; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:150mA; Contact Voltage AC Max:50V; Product Range:-; Illumination:Non Illuminated; Contact Current RoHS Compliant: Yes

SWITCH, ROTARY, HEX, NO STOP, IP65; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:150mA; Contact Voltage AC Max:50V; Product Range:-; Illumination:Non Illuminated; Contact Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 41T2754
Product Name Switch, Rotary, Hex, No Stop, Ip65; No. Of Switch Positions Lorlin
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTE521 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Selector Switch Heads - 1881162 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details