LORLIN ELECTRONICS LTD.
SRL-5-E-S-2-850 -- KEYLOCK SWITCHES
Lorlin Electronics Ltd.
Keylock Switches
SRL-5-E-S-2-850
Description
Keylock Switches 3A 50V
Datasheet
Description
Keylock Switches 3A 50V
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
SRL-5-E-S-2-850 |
|
Product Name
|
Keylock Switches |
|
Actuator Type
|
Keylock
|
Unlock Full Specs
to access all available technical data
Similar Products
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Keylock
Positions per Pole
Up to 12 positions
View Details
Operating Torque
56.64 In-oz (40 N-cm)
View Details
2 suppliers
Angle of Throw
90 degrees
Number of Poles
1 poles
Positions per Pole
2
View Details