Loover Industrial Co., Ltd. Brushless Industrial Impact Wrench SKC-PTM-100

Description
SMART MULTI STAGE REMOTE CONTROL Product Features •OK & NG indicator - Prevent cross head and stripped screw to secure fastening quality. •Program - Max. 5 programs to use in a sequence. •Counter - Counter reminds user for no. of remaining untighten screw. •Low battery alert - To judge best timing to change battery. •Prohibit setting configuration - When activated, user cannot change settings without remote control. This is to avoid any user to change tool settings intentionally. •Low voltage compensation, stable power output to ensure torque output stability. High precision •Set PTM-50 at 80% output using M12 bolt (socket size: 19mm ; socket weight: 52.8g/116.2g), KTM-IWT400 tester measured PTM-50 torque accuracy is ±8~10%. •Set PTM-70 at 80% output using M16 bolt (socket size: 24mm ; socket weight: 163.3g),KTM-IWT400 tester measured PTM-70 torque accuracy is ±8~10%. •Set PTM-100 at 80% output using M16 bolt (socket size: 24mm ; socket weight: 163.3g), KTM-IWT400 tester measured PTM-100 torque accuracy is ±8~10%. ※Socket weight, driver handling, bolt property class, bolt size may all affect torque output.
Description
SMART MULTI STAGE REMOTE CONTROL Product Features •OK & NG indicator - Prevent cross head and stripped screw to secure fastening quality. •Program - Max. 5 programs to use in a sequence. •Counter - Counter reminds user for no. of remaining untighten screw. •Low battery alert - To judge best timing to change battery. •Prohibit setting configuration - When activated, user cannot change settings without remote control. This is to avoid any user to change tool settings intentionally. •Low voltage compensation, stable power output to ensure torque output stability. High precision •Set PTM-50 at 80% output using M12 bolt (socket size: 19mm ; socket weight: 52.8g/116.2g), KTM-IWT400 tester measured PTM-50 torque accuracy is ±8~10%. •Set PTM-70 at 80% output using M16 bolt (socket size: 24mm ; socket weight: 163.3g),KTM-IWT400 tester measured PTM-70 torque accuracy is ±8~10%. •Set PTM-100 at 80% output using M16 bolt (socket size: 24mm ; socket weight: 163.3g), KTM-IWT400 tester measured PTM-100 torque accuracy is ±8~10%. ※Socket weight, driver handling, bolt property class, bolt size may all affect torque output.

Suppliers

Company
Product
Description
Supplier Links
Brushless Industrial Impact Wrench - SKC-PTM-100 - Loover Industrial Co., Ltd.
Taipei City, Taiwan
Brushless Industrial Impact Wrench
SKC-PTM-100
Brushless Industrial Impact Wrench SKC-PTM-100
SMART MULTI STAGE REMOTE CONTROL Product Features •OK & NG indicator - Prevent cross head and stripped screw to secure fastening quality. •Program - Max. 5 programs to use in a sequence. •Counter - Counter reminds user for no. of remaining untighten screw. •Low battery alert - To judge best timing to change battery. •Prohibit setting configuration - When activated, user cannot change settings without remote control. This is to avoid any user to change tool settings intentionally. •Low voltage compensation, stable power output to ensure torque output stability. High precision •Set PTM-50 at 80% output using M12 bolt (socket size: 19mm ; socket weight: 52.8g/116.2g), KTM-IWT400 tester measured PTM-50 torque accuracy is ±8~10%. •Set PTM-70 at 80% output using M16 bolt (socket size: 24mm ; socket weight: 163.3g),KTM-IWT400 tester measured PTM-70 torque accuracy is ±8~10%. •Set PTM-100 at 80% output using M16 bolt (socket size: 24mm ; socket weight: 163.3g), KTM-IWT400 tester measured PTM-100 torque accuracy is ±8~10%. ※Socket weight, driver handling, bolt property class, bolt size may all affect torque output.

SMART MULTI STAGE REMOTE CONTROL

Product Features

•OK & NG indicator - Prevent cross head and stripped screw to secure fastening quality.
•Program - Max. 5 programs to use in a sequence.
•Counter - Counter reminds user for no. of remaining untighten screw.
•Low battery alert - To judge best timing to change battery.
•Prohibit setting configuration - When activated, user cannot change settings without remote control. This is to avoid any user to change tool settings intentionally.
•Low voltage compensation, stable power output to ensure torque output stability.

High precision

•Set PTM-50 at 80% output using M12 bolt (socket size: 19mm ; socket weight: 52.8g/116.2g), KTM-IWT400 tester measured PTM-50 torque accuracy is ±8~10%.
•Set PTM-70 at 80% output using M16 bolt (socket size: 24mm ; socket weight: 163.3g),KTM-IWT400 tester measured PTM-70 torque accuracy is ±8~10%.
•Set PTM-100 at 80% output using M16 bolt (socket size: 24mm ; socket weight: 163.3g), KTM-IWT400 tester measured PTM-100 torque accuracy is ±8~10%.
※Socket weight, driver handling, bolt property class, bolt size may all affect torque output.

Supplier's Site

Technical Specifications

  Loover Industrial Co., Ltd.
Product Category Wrenches
Product Number SKC-PTM-100
Product Name Brushless Industrial Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details