Loover Industrial Co., Ltd. Multi Current Torque Display System KL-MCTDS5

Description
Features 4 digits and 7 Segment of torque display 24x4 LCM display settings Password and key control to avoid operator adjusting settings Counting preference set up (count up and count down) Slow start time 0.0~9.9 sec Slow start speed (10%~90%,L1 ~ L9) Workpiece in place sensor (on/off) Set up fastening thread range I/O signal (Optocoupler) RS-232 interface for data output, storage and use with barcode scanner 99 data storage Set up fastening time range Set up fastening torque range Error code Auto learning Change torque unit Offset setting External start External reverse External disable tool External confirm Slot for SD memory card Built-in power Ethernet 99 sequences set up
Description
Features 4 digits and 7 Segment of torque display 24x4 LCM display settings Password and key control to avoid operator adjusting settings Counting preference set up (count up and count down) Slow start time 0.0~9.9 sec Slow start speed (10%~90%,L1 ~ L9) Workpiece in place sensor (on/off) Set up fastening thread range I/O signal (Optocoupler) RS-232 interface for data output, storage and use with barcode scanner 99 data storage Set up fastening time range Set up fastening torque range Error code Auto learning Change torque unit Offset setting External start External reverse External disable tool External confirm Slot for SD memory card Built-in power Ethernet 99 sequences set up

Suppliers

Company
Product
Description
Supplier Links
Multi Current Torque Display System - KL-MCTDS5 - Loover Industrial Co., Ltd.
Taipei City, Taiwan
Multi Current Torque Display System
KL-MCTDS5
Multi Current Torque Display System KL-MCTDS5
Features 4 digits and 7 Segment of torque display 24x4 LCM display settings Password and key control to avoid operator adjusting settings Counting preference set up (count up and count down) Slow start time 0.0~9.9 sec Slow start speed (10%~90%,L1 ~ L9) Workpiece in place sensor (on/off) Set up fastening thread range I/O signal (Optocoupler) RS-232 interface for data output, storage and use with barcode scanner 99 data storage Set up fastening time range Set up fastening torque range Error code Auto learning Change torque unit Offset setting External start External reverse External disable tool External confirm Slot for SD memory card Built-in power Ethernet 99 sequences set up

Features

  • 4 digits and 7 Segment of torque display
  • 24x4 LCM display settings
  • Password and key control to avoid operator adjusting settings
  • Counting preference set up (count up and count down)
  • Slow start time 0.0~9.9 sec
  • Slow start speed (10%~90%,L1 ~ L9)
  • Workpiece in place sensor (on/off)
  • Set up fastening thread range
  • I/O signal (Optocoupler)
  • RS-232 interface for data output, storage and use with barcode scanner
  • 99 data storage
  • Set up fastening time range
  • Set up fastening torque range
  • Error code
  • Auto learning
  • Change torque unit
  • Offset setting
  • External start
  • External reverse
  • External disable tool
  • External confirm
  • Slot for SD memory card
  • Built-in power
  • Ethernet
  • 99 sequences set up
Supplier's Site

Technical Specifications

  Loover Industrial Co., Ltd.
Product Category Tool Monitors
Product Number KL-MCTDS5
Product Name Multi Current Torque Display System
Machine Tool Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Techna-Tool Inc.
Specs
Monitoring Capability Broken Tool; Misplaced Work; Tool Presence; Crash Avoidance
Technology Tool Contact Probe
Number of Tools 8
View Details
Specs
Monitoring Capability Broken Tool; Dull Tool; Crash Avoidance
Technology Power Monitoring
Number of Tools 1
View Details
Techna-Tool Inc.
Specs
Monitoring Capability Broken Tool; Misplaced Work; Tool Presence; Crash Avoidance
Technology Tool Contact Probe
Number of Tools 2
View Details
Specs
Monitoring Capability Broken Tool; Dull Tool; Crash Avoidance
Technology Power Monitoring
Number of Tools 64
View Details