Loover Industrial Co., Ltd. Smart Industrial Torque Display KL-CTDS

Description
In the era of Industry 4.0, assembly date collection and integration is becoming a must. In order to meet market demands, Kilews’s latest invention KL-CTDS is able to display tightening torque, output tightening torque, output tightening status, storage tightening torque and together with error proof functions. KL-CTDS is also able to prevent errors from tightening torque, tightening number of threads, and tightening time. With various I/O, KL-CTDS can be connected to your PLC and integrated with your automation equipment and output assembly status instantly to your server or private could by Ethernet or WIFI for traceability. Features 4 digits and 7 segment of torque display 16x2 LCM display settings Password and key control to avoid operator adjusting settings Counting preference set up (count up and count down) Slow start time 0.0-9.9sec Slow start speed (10%~90%, L1~L9) Workpiece in place sensor (on/off) Set up fastening thread range I/O signal (optcoupler) RS-232 interface for data output, storage and use with barcode scanner 99 data storage Set up fastening time range Set up fastening torque range Error code Auto learning Change torque unit Offset setting External start External reverse External disable tool External confirm
Datasheet
Description
In the era of Industry 4.0, assembly date collection and integration is becoming a must. In order to meet market demands, Kilews’s latest invention KL-CTDS is able to display tightening torque, output tightening torque, output tightening status, storage tightening torque and together with error proof functions. KL-CTDS is also able to prevent errors from tightening torque, tightening number of threads, and tightening time. With various I/O, KL-CTDS can be connected to your PLC and integrated with your automation equipment and output assembly status instantly to your server or private could by Ethernet or WIFI for traceability. Features 4 digits and 7 segment of torque display 16x2 LCM display settings Password and key control to avoid operator adjusting settings Counting preference set up (count up and count down) Slow start time 0.0-9.9sec Slow start speed (10%~90%, L1~L9) Workpiece in place sensor (on/off) Set up fastening thread range I/O signal (optcoupler) RS-232 interface for data output, storage and use with barcode scanner 99 data storage Set up fastening time range Set up fastening torque range Error code Auto learning Change torque unit Offset setting External start External reverse External disable tool External confirm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Industrial Torque Display - KL-CTDS - Loover Industrial Co., Ltd.
Taipei City, Taiwan
Smart Industrial Torque Display
KL-CTDS
Smart Industrial Torque Display KL-CTDS
In the era of Industry 4.0, assembly date collection and integration is becoming a must. In order to meet market demands, Kilews’s latest invention KL-CTDS is able to display tightening torque, output tightening torque, output tightening status, storage tightening torque and together with error proof functions. KL-CTDS is also able to prevent errors from tightening torque, tightening number of threads, and tightening time. With various I/O, KL-CTDS can be connected to your PLC and integrated with your automation equipment and output assembly status instantly to your server or private could by Ethernet or WIFI for traceability. Features 4 digits and 7 segment of torque display 16x2 LCM display settings Password and key control to avoid operator adjusting settings Counting preference set up (count up and count down) Slow start time 0.0-9.9sec Slow start speed (10%~90%, L1~L9) Workpiece in place sensor (on/off) Set up fastening thread range I/O signal (optcoupler) RS-232 interface for data output, storage and use with barcode scanner 99 data storage Set up fastening time range Set up fastening torque range Error code Auto learning Change torque unit Offset setting External start External reverse External disable tool External confirm

In the era of Industry 4.0, assembly date collection and integration is becoming a must. In order to meet market demands, Kilews’s latest invention KL-CTDS is able to display tightening torque, output tightening torque, output tightening status, storage tightening torque and together with error proof functions. KL-CTDS is also able to prevent errors from tightening torque, tightening number of threads, and tightening time. With various I/O, KL-CTDS can be connected to your PLC and integrated with your automation equipment and output assembly status instantly to your server or private could by Ethernet or WIFI for traceability.

Features

  • 4 digits and 7 segment of torque display
  • 16x2 LCM display settings
  • Password and key control to avoid operator adjusting settings
  • Counting preference set up (count up and count down)
  • Slow start time 0.0-9.9sec
  • Slow start speed (10%~90%, L1~L9)
  • Workpiece in place sensor (on/off)
  • Set up fastening thread range
  • I/O signal (optcoupler)
  • RS-232 interface for data output, storage and use with barcode scanner
  • 99 data storage
  • Set up fastening time range
  • Set up fastening torque range
  • Error code
  • Auto learning
  • Change torque unit
  • Offset setting
  • External start
  • External reverse
  • External disable tool
  • External confirm
Supplier's Site Datasheet

Technical Specifications

  Loover Industrial Co., Ltd.
Product Category Tool Monitors
Product Number KL-CTDS
Product Name Smart Industrial Torque Display
Machine Tool Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Techna-Tool Inc.
Specs
Monitoring Capability Broken Tool; Misplaced Work; Tool Presence; Crash Avoidance
Technology Tool Contact Probe
Number of Tools 128
View Details
Specs
Monitoring Capability Broken Tool; Dull Tool; Crash Avoidance
Technology Power Monitoring
Number of Tools 64
View Details
Specs
Monitoring Capability Broken Tool; Dull Tool; Crash Avoidance
Technology Power Monitoring
Number of Tools 1
View Details
Techna-Tool Inc.
Specs
Monitoring Capability Broken Tool; Misplaced Work; Tool Presence; Crash Avoidance
Technology Tool Contact Probe
Number of Tools 2
View Details