Long-Lok Fasteners Corporation Prevailing Torque Self-Locking Fasteners Poly-Lok®

Description
Poly-Lok® is today’s most advanced, most reliable prevailing torque type self-locking fastener. And it’s all due to the unique polyester patch material that is more resilient, has higher strength, and can be reused more often with higher retained torque values than any other patch material. Even the Poly-Lok manufacturing process is unique. The patch material is applied by a patented process of consistent amount, controlled as never before possible with this type of locking method. Thanks to this engineered proprietary control of patch size and location, dependable prevailing torque performance is achieved consistently from part to part. This exclusive Poly-Lok patch area control capability allows us to produce non-standard torque values custom tailored to your requirements; a control not attainable with spray-on patch methods. It all adds up to extra-reliability and dependability in almost any threaded fastening application. The versatility and locking characteristics of the Poly-Lok patch open up a whole new range of fastener applications. From the aerospace to automotive market, engineers everywhere are finding out how well Poly-Lok self-locking fasteners can solve their assembly problems. Temperature Range: -100°F to +400°F; -73°C to + 204°C Reusability: Complies with IFI 124, IFI 524 and MIL-DTL-18240
Datasheet
Description
Poly-Lok® is today’s most advanced, most reliable prevailing torque type self-locking fastener. And it’s all due to the unique polyester patch material that is more resilient, has higher strength, and can be reused more often with higher retained torque values than any other patch material. Even the Poly-Lok manufacturing process is unique. The patch material is applied by a patented process of consistent amount, controlled as never before possible with this type of locking method. Thanks to this engineered proprietary control of patch size and location, dependable prevailing torque performance is achieved consistently from part to part. This exclusive Poly-Lok patch area control capability allows us to produce non-standard torque values custom tailored to your requirements; a control not attainable with spray-on patch methods. It all adds up to extra-reliability and dependability in almost any threaded fastening application. The versatility and locking characteristics of the Poly-Lok patch open up a whole new range of fastener applications. From the aerospace to automotive market, engineers everywhere are finding out how well Poly-Lok self-locking fasteners can solve their assembly problems. Temperature Range: -100°F to +400°F; -73°C to + 204°C Reusability: Complies with IFI 124, IFI 524 and MIL-DTL-18240
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prevailing Torque Self-Locking Fasteners - Poly-Lok® - Long-Lok Fasteners Corporation
Cincinnati, OH, USA
Prevailing Torque Self-Locking Fasteners
Poly-Lok®
Prevailing Torque Self-Locking Fasteners Poly-Lok®
Poly-Lok® is today’s most advanced, most reliable prevailing torque type self-locking fastener. And it’s all due to the unique polyester patch material that is more resilient, has higher strength, and can be reused more often with higher retained torque values than any other patch material. Even the Poly-Lok manufacturing process is unique. The patch material is applied by a patented process of consistent amount, controlled as never before possible with this type of locking method. Thanks to this engineered proprietary control of patch size and location, dependable prevailing torque performance is achieved consistently from part to part. This exclusive Poly-Lok patch area control capability allows us to produce non-standard torque values custom tailored to your requirements; a control not attainable with spray-on patch methods. It all adds up to extra-reliability and dependability in almost any threaded fastening application. The versatility and locking characteristics of the Poly-Lok patch open up a whole new range of fastener applications. From the aerospace to automotive market, engineers everywhere are finding out how well Poly-Lok self-locking fasteners can solve their assembly problems. Temperature Range: -100°F to +400°F; -73°C to + 204°C Reusability: Complies with IFI 124, IFI 524 and MIL-DTL-18240

Poly-Lok® is today’s most advanced, most reliable prevailing torque type self-locking fastener. And it’s all due to the unique polyester patch material that is more resilient, has higher strength, and can be reused more often with higher retained torque values than any other patch material.

Even the Poly-Lok manufacturing process is unique. The patch material is applied by a patented process of consistent amount, controlled as never before possible with this type of locking method. Thanks to this engineered proprietary control of patch size and location, dependable prevailing torque performance is achieved consistently from part to part. This exclusive Poly-Lok patch area control capability allows us to produce non-standard torque values custom tailored to your requirements; a control not attainable with spray-on patch methods. It all adds up to extra-reliability and dependability in almost any threaded fastening application.

The versatility and locking characteristics of the Poly-Lok patch open up a whole new range of fastener applications. From the aerospace to automotive market, engineers everywhere are finding out how well Poly-Lok self-locking fasteners can solve their assembly problems.

  • Temperature Range: -100°F to +400°F; -73°C to + 204°C
  • Reusability: Complies with IFI 124, IFI 524 and MIL-DTL-18240
Supplier's Site Datasheet

Technical Specifications

  Long-Lok Fasteners Corporation
Product Category Screws
Product Number Poly-Lok®
Product Name Prevailing Torque Self-Locking Fasteners
Screw Type Cap Screw; Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Screw, Stainless Steel, Black - 58-27-310-26 - Southco
Specs
Material Stainless Steel
Inch # 8
View Details
Spanner Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head; Pan Head; Other; Flat Undercut
Material Steel; Stainless Steel
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
1/4-20 Setscrew, 1 in. Long, Qty 25 - SS25S100 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details