Long-Lok Fasteners Corporation Self-Locking Fasteners Dyna-Thred® II

Description
The patented Dyna-Thred lock is formed of the fastener itself and requires use of no additional locking element materials. Locking action takes place in a full hoop, 360° around the thread, providing an equal load on all sides. Dyna-Thred II fasteners are available in a wide variety of head styles, materials, finishes, and sizes. The useful temperature range of Dyna-Thred II fasteners is limited only by the physical characteristics of the parent bolt material. From cryogenic applications to sustained high temperatures, Dyna-Thred II fasteners stay locked in. Maintains minimum torque requirements after more than 15 re-uses. Temperature Range: -400°F to +1200°F; -240°C to + 649°C Reusability: Complies with IFI 124 and MIL-DTL-18240
Datasheet
Description
The patented Dyna-Thred lock is formed of the fastener itself and requires use of no additional locking element materials. Locking action takes place in a full hoop, 360° around the thread, providing an equal load on all sides. Dyna-Thred II fasteners are available in a wide variety of head styles, materials, finishes, and sizes. The useful temperature range of Dyna-Thred II fasteners is limited only by the physical characteristics of the parent bolt material. From cryogenic applications to sustained high temperatures, Dyna-Thred II fasteners stay locked in. Maintains minimum torque requirements after more than 15 re-uses. Temperature Range: -400°F to +1200°F; -240°C to + 649°C Reusability: Complies with IFI 124 and MIL-DTL-18240
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Locking Fasteners - Dyna-Thred® II - Long-Lok Fasteners Corporation
Cincinnati, OH, USA
Self-Locking Fasteners
Dyna-Thred® II
Self-Locking Fasteners Dyna-Thred® II
The patented Dyna-Thred lock is formed of the fastener itself and requires use of no additional locking element materials. Locking action takes place in a full hoop, 360° around the thread, providing an equal load on all sides. Dyna-Thred II fasteners are available in a wide variety of head styles, materials, finishes, and sizes. The useful temperature range of Dyna-Thred II fasteners is limited only by the physical characteristics of the parent bolt material. From cryogenic applications to sustained high temperatures, Dyna-Thred II fasteners stay locked in. Maintains minimum torque requirements after more than 15 re-uses. Temperature Range: -400°F to +1200°F; -240°C to + 649°C Reusability: Complies with IFI 124 and MIL-DTL-18240

The patented Dyna-Thred lock is formed of the fastener itself and requires use of no additional locking element materials. Locking action takes place in a full hoop, 360° around the thread, providing an equal load on all sides. Dyna-Thred II fasteners are available in a wide variety of head styles, materials, finishes, and sizes.

The useful temperature range of Dyna-Thred II fasteners is limited only by the physical characteristics of the parent bolt material. From cryogenic applications to sustained high temperatures, Dyna-Thred II fasteners stay locked in.

Maintains minimum torque requirements after more than 15 re-uses.

  • Temperature Range: -400°F to +1200°F; -240°C to + 649°C
  • Reusability: Complies with IFI 124 and MIL-DTL-18240
Supplier's Site Datasheet

Technical Specifications

  Long-Lok Fasteners Corporation
Product Category Screws
Product Number Dyna-Thred® II
Product Name Self-Locking Fasteners
Screw Type Cap Screw
Head Type Binding Head  ; Button Head; Fillister Head; Round Head; Truss Head
Standard Drives Bristol Spline; Hex Socket / Allen; Philips / Frearson; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

0.035 in. Hex Key for 2-56 Setscrew, Qty 10 - HK035 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
View Details
Regular Type A - T105 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 7/8"
View Details
Venting Sealing Screw -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Self Tapping Screws - 180689 - RS Components, Ltd.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details