Long-Lok Fasteners Corporation Dual Locking Self-Locking Fasteners Dual-Lok®

Description
The patented Dual-Lok process is designed specifically for use in higher temperature applications. Using Vespel™ inserts as its locking element, Dual-Lok fasteners have the capability to withstand high to low temperature cycling (-450°F to +500°F; -268°C to + 260°C) throughout at least 15 removals. Dual-Lok fasteners meet all of the requirements of IFI 124 and MIL-DTL-18240. Temperature Range: -450°F to +500°F; -268°C to + 260°C Reusability: Complies with IFI 124 and MIL-DTL-18240
Datasheet
Description
The patented Dual-Lok process is designed specifically for use in higher temperature applications. Using Vespel™ inserts as its locking element, Dual-Lok fasteners have the capability to withstand high to low temperature cycling (-450°F to +500°F; -268°C to + 260°C) throughout at least 15 removals. Dual-Lok fasteners meet all of the requirements of IFI 124 and MIL-DTL-18240. Temperature Range: -450°F to +500°F; -268°C to + 260°C Reusability: Complies with IFI 124 and MIL-DTL-18240
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Locking Self-Locking Fasteners - Dual-Lok® - Long-Lok Fasteners Corporation
Cincinnati, OH, USA
Dual Locking Self-Locking Fasteners
Dual-Lok®
Dual Locking Self-Locking Fasteners Dual-Lok®
The patented Dual-Lok process is designed specifically for use in higher temperature applications. Using Vespel™ inserts as its locking element, Dual-Lok fasteners have the capability to withstand high to low temperature cycling (-450°F to +500°F; -268°C to + 260°C) throughout at least 15 removals. Dual-Lok fasteners meet all of the requirements of IFI 124 and MIL-DTL-18240. Temperature Range: -450°F to +500°F; -268°C to + 260°C Reusability: Complies with IFI 124 and MIL-DTL-18240

The patented Dual-Lok process is designed specifically for use in higher temperature applications. Using Vespel™ inserts as its locking element, Dual-Lok fasteners have the capability to withstand high to low temperature cycling (-450°F to +500°F; -268°C to + 260°C) throughout at least 15 removals. Dual-Lok fasteners meet all of the requirements of IFI 124 and MIL-DTL-18240.

  • Temperature Range: -450°F to +500°F; -268°C to + 260°C
  • Reusability: Complies with IFI 124 and MIL-DTL-18240
Supplier's Site Datasheet

Technical Specifications

  Long-Lok Fasteners Corporation
Product Category Screws
Product Number Dual-Lok®
Product Name Dual Locking Self-Locking Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Tee Head Type C - T150 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Partially Threaded Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Socket Screws - 171900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives Hex Socket
View Details