Lone Star Electronics Co. Directional Panel Antennas LS-6460B1( )

Description
Low profile panel antenna, 60° H beam
Description
Low profile panel antenna, 60° H beam

Suppliers

Company
Product
Description
Supplier Links
Prosper, TX, USA
Directional Panel Antennas
LS-6460B1( )
Directional Panel Antennas LS-6460B1( )
Low profile panel antenna, 60° H beam

Low profile panel antenna, 60° H beam

Supplier's Site

Technical Specifications

  Lone Star Electronics Co.
Product Category Antennas
Product Number LS-6460B1( )
Product Name Directional Panel Antennas
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
5G 3dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-5G3R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 3 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers