The Logitech corded keyboard K280e provides businesses the perfect balance of quality and value. With a reinforced, spill-resistant chassis and low-profile keys designed to withstand up to 10 million keystrokes, the K280e can handle years of heavy office use
Heavy-duty reinforced chassis. Full-size, comfortable palm rest. Spill-resistant design. Modern, elegant profile. Nearly-silent, low-profile keys with smooth action typing. Keys designed to withstand up to 10 million keystrokes. Full-size keyboard layout with shortcut keys. High-quality, padded key prints with UV coating. Tilt legs. LED notification center. USB plug-and-play simplicity
Wired/Wireless = Wired
Connection Type = USB
Keyboard Type = Standard
Keyboard Layout = QWERTZ
Colour = Black
Industrial Use = Yes
Dimensions = 459 x 182.6 x 20.4mm
Height = 20.4mm
Width = 459mm
Depth = 182.6mm
RS Components, Ltd. | |
---|---|
Product Category | Industrial Keyboards |
Product Number | 7950895 |
Applications | Industrial; Standard |