Deposition Sciences, Inc. Custom Dichroic Edge Filters

Description
Product Overview Edge filters, also sometimes called dichroic filters, are coatings that include short wave pass and long wave pass filters. Specifically, these coatings transmit one range of wavelengths while blocking others. However, they are distinct from bandpass and notch filters in that they either pass wavelengths above (long wave pass) or below (short wave pass) a given single wavelength value, rather than a limited band of wavelengths within a range. The DSI Difference DSI custom manufactures a wide selection of edge filters for use at wavelengths ranging from the ultraviolet through the long-wave infrared. The designs can be optimized for various performance characteristics, including high in-band transmission, strong out-of-band blocking, polarization insensitivity, and sharp transitions between the passband and blocking region. DSI edge filters are distinguished by excellent durability with no wet/dry shift. DSI Edge Filter Applications Laser systems Projection systems Spectroscopy and fluorescence imaging Military imaging, target designation and countermeasures Hyperspectral sensors Technical Information DSI utilizes both evaporative and MicroDyn sputtering methods for the fabrication of edge filters. That enables us to tailor coating performance, cost and durability to meet your particular performance specifications and budget. MicroDyn: DSI employs this technology to deliver environmentally stable and exceptionally durable coatings from the UV to the midwave IR, making it ideal for many aerospace applications. Because MicroDyn deposition can be performed at relatively low temperatures, these edge filter coatings can be applied to a wide range of substrate types, including plastics and temperature-sensitiv e active devices. Evaporation: DSI produces evaporated edge filter coatings from the midwave infrared through the longwave infrared. Ion assisted deposition (IAD) technology is utilized to improve coating adhesion to the substrate, and can also be used to lower film stress for greater environmental durability.
Datasheet
Description
Product Overview Edge filters, also sometimes called dichroic filters, are coatings that include short wave pass and long wave pass filters. Specifically, these coatings transmit one range of wavelengths while blocking others. However, they are distinct from bandpass and notch filters in that they either pass wavelengths above (long wave pass) or below (short wave pass) a given single wavelength value, rather than a limited band of wavelengths within a range. The DSI Difference DSI custom manufactures a wide selection of edge filters for use at wavelengths ranging from the ultraviolet through the long-wave infrared. The designs can be optimized for various performance characteristics, including high in-band transmission, strong out-of-band blocking, polarization insensitivity, and sharp transitions between the passband and blocking region. DSI edge filters are distinguished by excellent durability with no wet/dry shift. DSI Edge Filter Applications Laser systems Projection systems Spectroscopy and fluorescence imaging Military imaging, target designation and countermeasures Hyperspectral sensors Technical Information DSI utilizes both evaporative and MicroDyn sputtering methods for the fabrication of edge filters. That enables us to tailor coating performance, cost and durability to meet your particular performance specifications and budget. MicroDyn: DSI employs this technology to deliver environmentally stable and exceptionally durable coatings from the UV to the midwave IR, making it ideal for many aerospace applications. Because MicroDyn deposition can be performed at relatively low temperatures, these edge filter coatings can be applied to a wide range of substrate types, including plastics and temperature-sensitiv e active devices. Evaporation: DSI produces evaporated edge filter coatings from the midwave infrared through the longwave infrared. Ion assisted deposition (IAD) technology is utilized to improve coating adhesion to the substrate, and can also be used to lower film stress for greater environmental durability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Dichroic Edge Filters -  - Deposition Sciences, Inc.
Santa Rosa, CA, United States
Custom Dichroic Edge Filters
Custom Dichroic Edge Filters
Product Overview Edge filters, also sometimes called dichroic filters, are coatings that include short wave pass and long wave pass filters. Specifically, these coatings transmit one range of wavelengths while blocking others. However, they are distinct from bandpass and notch filters in that they either pass wavelengths above (long wave pass) or below (short wave pass) a given single wavelength value, rather than a limited band of wavelengths within a range. The DSI Difference DSI custom manufactures a wide selection of edge filters for use at wavelengths ranging from the ultraviolet through the long-wave infrared. The designs can be optimized for various performance characteristics, including high in-band transmission, strong out-of-band blocking, polarization insensitivity, and sharp transitions between the passband and blocking region. DSI edge filters are distinguished by excellent durability with no wet/dry shift. DSI Edge Filter Applications Laser systems Projection systems Spectroscopy and fluorescence imaging Military imaging, target designation and countermeasures Hyperspectral sensors Technical Information DSI utilizes both evaporative and MicroDyn sputtering methods for the fabrication of edge filters. That enables us to tailor coating performance, cost and durability to meet your particular performance specifications and budget. MicroDyn: DSI employs this technology to deliver environmentally stable and exceptionally durable coatings from the UV to the midwave IR, making it ideal for many aerospace applications. Because MicroDyn deposition can be performed at relatively low temperatures, these edge filter coatings can be applied to a wide range of substrate types, including plastics and temperature-sensitiv e active devices. Evaporation: DSI produces evaporated edge filter coatings from the midwave infrared through the longwave infrared. Ion assisted deposition (IAD) technology is utilized to improve coating adhesion to the substrate, and can also be used to lower film stress for greater environmental durability.

Product Overview

Edge filters, also sometimes called dichroic filters, are coatings that include short wave pass and long wave pass filters. Specifically, these coatings transmit one range of wavelengths while blocking others. However, they are distinct from bandpass and notch filters in that they either pass wavelengths above (long wave pass) or below (short wave pass) a given single wavelength value, rather than a limited band of wavelengths within a range.

The DSI Difference

DSI custom manufactures a wide selection of edge filters for use at wavelengths ranging from the ultraviolet through the long-wave infrared. The designs can be optimized for various performance characteristics, including high in-band transmission, strong out-of-band blocking, polarization insensitivity, and sharp transitions between the passband and blocking region. DSI edge filters are distinguished by excellent durability with no wet/dry shift.

DSI Edge Filter Applications

  • Laser systems
  • Projection systems
  • Spectroscopy and fluorescence imaging
  • Military imaging, target designation and countermeasures
  • Hyperspectral sensors

Technical Information

DSI utilizes both evaporative and MicroDyn sputtering methods for the fabrication of edge filters. That enables us to tailor coating performance, cost and durability to meet your particular performance specifications and budget.

MicroDyn: DSI employs this technology to deliver environmentally stable and exceptionally durable coatings from the UV to the midwave IR, making it ideal for many aerospace applications. Because MicroDyn deposition can be performed at relatively low temperatures, these edge filter coatings can be applied to a wide range of substrate types, including plastics and temperature-sensitive active devices.

Evaporation: DSI produces evaporated edge filter coatings from the midwave infrared through the longwave infrared. Ion assisted deposition (IAD) technology is utilized to improve coating adhesion to the substrate, and can also be used to lower film stress for greater environmental durability.

Supplier's Site Datasheet

Technical Specifications

  Deposition Sciences, Inc.
Product Category UV Filters
Product Name Custom Dichroic Edge Filters
Filter Type Color Filters; Dichroic Filters; Long Pass Filters; Short Pass Filters
Unlock Full Specs
to access all available technical data

Similar Products

Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Filter Shape Circular; Square; Rectangular
Filter Diameter, Side Length, or Rectangular Length 5 to 76.2 mm (0.1969 to 3 inch)
View Details
Optical Shortpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Short Pass Filters
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
Substrate Material BK7 glass; Fused Silica
View Details
Metallic ND Filter, UV Fused Silica, 50.8x50.8 mm, 0.2 OD at 632.8 nm - FSQ-ND02 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details
Long Pass Filter -  - Changchun Sunday Optics Co., Ltd.
Changchun Sunday Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 2 to 200 mm (0.0787 to 7.87 inch)
View Details