LMI Technologies Snapshot Sensor Gocator 3110

Description
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocator s are simple to setup, quick to integrateand highly reliable.FAST AND ACCURATEThe Gocator 3100 series performs high-resolution noncontact measurement at up to 5Hz. These sensors are idealfor dimensional measurement of many features such asholes, slots, studs, gap and flush.STANDALONE OR NETWORKEDSingle sensors require no additional controllers or PCs toproduce 3D measurements. Synchronize multiple sensorsin the same network to expand your sensors field of viewusing a LMI Master.RELIABLE AND REPEATABLE DATAStructured blue light and stereo scanning technology addextra levels of ambient light immunity; producing reliabledata even in challenging lighting conditions.RUGGED, COMPACT, AND LIGHT WEIGHTGocator's IP67 housing, small form factor, and less than1.5kg weight make it ideal for fitting into small spaces andmounting on robots.• CAPTURE 3D POINT CLOUDS IN ASINGLE SNAPSHOT• FAST SCAN CYCLES (up to 5Hz)• EXTREMELY ACCURATE 3D MEASUREMENTWITH BLUE LIGHT PROJECTION• BUILT-IN 3D MEASUREMENT TOOLS
Description
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocator s are simple to setup, quick to integrateand highly reliable.FAST AND ACCURATEThe Gocator 3100 series performs high-resolution noncontact measurement at up to 5Hz. These sensors are idealfor dimensional measurement of many features such asholes, slots, studs, gap and flush.STANDALONE OR NETWORKEDSingle sensors require no additional controllers or PCs toproduce 3D measurements. Synchronize multiple sensorsin the same network to expand your sensors field of viewusing a LMI Master.RELIABLE AND REPEATABLE DATAStructured blue light and stereo scanning technology addextra levels of ambient light immunity; producing reliabledata even in challenging lighting conditions.RUGGED, COMPACT, AND LIGHT WEIGHTGocator's IP67 housing, small form factor, and less than1.5kg weight make it ideal for fitting into small spaces andmounting on robots.• CAPTURE 3D POINT CLOUDS IN ASINGLE SNAPSHOT• FAST SCAN CYCLES (up to 5Hz)• EXTREMELY ACCURATE 3D MEASUREMENTWITH BLUE LIGHT PROJECTION• BUILT-IN 3D MEASUREMENT TOOLS

Suppliers

Company
Product
Description
Supplier Links
Snapshot Sensor - Gocator 3110 - LMI Technologies
Burnaby, British Columbia, Canada
Snapshot Sensor
Gocator 3110
Snapshot Sensor Gocator 3110
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocator s are simple to setup, quick to integrateand highly reliable.FAST AND ACCURATEThe Gocator 3100 series performs high-resolution noncontact measurement at up to 5Hz. These sensors are idealfor dimensional measurement of many features such asholes, slots, studs, gap and flush.STANDALONE OR NETWORKEDSingle sensors require no additional controllers or PCs toproduce 3D measurements. Synchronize multiple sensorsin the same network to expand your sensors field of viewusing a LMI Master.RELIABLE AND REPEATABLE DATAStructured blue light and stereo scanning technology addextra levels of ambient light immunity; producing reliabledata even in challenging lighting conditions.RUGGED, COMPACT, AND LIGHT WEIGHTGocator's IP67 housing, small form factor, and less than1.5kg weight make it ideal for fitting into small spaces andmounting on robots.• CAPTURE 3D POINT CLOUDS IN ASINGLE SNAPSHOT• FAST SCAN CYCLES (up to 5Hz)• EXTREMELY ACCURATE 3D MEASUREMENTWITH BLUE LIGHT PROJECTION• BUILT-IN 3D MEASUREMENT TOOLS

The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple to setup, quick to integrateand highly reliable.FAST AND ACCURATEThe Gocator 3100 series performs high-resolution noncontact measurement at up to 5Hz. These sensors are idealfor dimensional measurement of many features such asholes, slots, studs, gap and flush.STANDALONE OR NETWORKEDSingle sensors require no additional controllers or PCs toproduce 3D measurements. Synchronize multiple sensorsin the same network to expand your sensors field of viewusing a LMI Master.RELIABLE AND REPEATABLE DATAStructured blue light and stereo scanning technology addextra levels of ambient light immunity; producing reliabledata even in challenging lighting conditions.RUGGED, COMPACT, AND LIGHT WEIGHTGocator's IP67 housing, small form factor, and less than1.5kg weight make it ideal for fitting into small spaces andmounting on robots.• CAPTURE 3D POINT CLOUDS IN ASINGLE SNAPSHOT• FAST SCAN CYCLES (up to 5Hz)• EXTREMELY ACCURATE 3D MEASUREMENTWITH BLUE LIGHT PROJECTION• BUILT-IN 3D MEASUREMENT TOOLS

Supplier's Site

Technical Specifications

  LMI Technologies
Product Category 3D Scanners
Product Number Gocator 3110
Product Name Snapshot Sensor
X-axis 4 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Precision 3D Optical Scanner - OPTOCLOUD S - Marposs Corp
Specs
Work piece Weight 44 lbs (20.0 kg)
View Details
Metrology-Grade 3D Scanner - HandySCAN 3D | EVO Series - FARO CREAFORM
Specs
Features Reverse Engineering
Temperature Range 41 to 104 F (5 to 40 C)
Control Manual
View Details