LMI Technologies Profile Sensors Gocator 2330

Description
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencie s in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIX EL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALON E & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMP ACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK
Description
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencie s in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIX EL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALON E & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMP ACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK

Suppliers

Company
Product
Description
Supplier Links
Profile Sensors - Gocator 2330 - LMI Technologies
Burnaby, British Columbia, Canada
Profile Sensors
Gocator 2330
Profile Sensors Gocator 2330
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencie s in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIX EL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALON E & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMP ACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK

The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencies in product validation. The Gocator2300 series comes in five standard models butcan also be customized to suit specific factoryautomation requirements.MEGAPIXEL RESOLUTIONGocator 2300 sensors measure micron level featuresleveraging megapixel resolution while maintaining largefields of view. Gocator can now screen parts for very smalldefects, raising the bar for quality inspection.STANDALONE & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital inputhandling, and microsecond synchronization.COMPACT & LIGHT WEIGHTGocator's small footprint and less than 1.5 kg weight makeit ideal for fitting into tight spaces and mounting ontorobotic arms.• PRE-CALIBRATED TO SCAN MICRON-LEVEL DETAILS• HIGH SPEED & LOW LATENCY• SETUP & CONTROL VIA WEB BROWSER• BUILT-IN TOOLS, NO PROGRAMMING• OPEN SOURCE SDK

Supplier's Site

Technical Specifications

  LMI Technologies
Product Category 3D Scanners
Product Number Gocator 2330
Product Name Profile Sensors
Mounting Options Top Mount
Unlock Full Specs
to access all available technical data

Similar Products

3D Scanner Solution - Absolute Arm - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Control Manual
Mounting Options Benchtop
View Details
5-axis Measurement System - REVO - Renishaw
Specs
Mounting Options Benchtop
View Details
3D Laser measurement machine - RF096.2D-100/410-305 - RIFTEK EUROPE Sp. z.o.o.
Specs
x-axis 100 to 410 inch (2540 to 10414 mm)
y-axis 70 to 305 inch (1778 to 7747 mm)
Repeatability 0.05000 inch (1.2700 mm)
View Details
Handheld 3D Scanner - Go!SCAN 3D - FARO CREAFORM
Specs
Features Reverse Engineering
Temperature Range 59 to 104 F (15 to 40 C)
Mounting Options Handheld; Portable
View Details