LMI Technologies Profile Sensors Gocator 2170

Description
The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series systems can easily scaleup to larger systems or higher resolutions.POWERFUL BUILT-IN MEASUREMENT TOOLSProviding the same growing set of measurement toolsand real-time visualization as LMI's high-performancesens ors, the Gocator 2100 series lets you solve complicatedinspectio n problems at a much lower cost.FLEXIBLE INTEGRATIONWith its extensive output support on Gigabit Ethernet,digital and analog out, the Gocator 2100 series directlycommunicates with existing production line systems,minimizing engineering and maintenance costs. Built-in PLCprotocols greatly simplify integration with PLCs.STANDALONE & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Using LMI Master hubs, you can effortlessly scaleGocator systems to multiple sensors to handle widertargets. Gocator 2100 is also fully compatible with Gocator2300. Systems can be easily upgraded to higher resolutionsensors with no adaptation or additional learning required.• BUILT-IN TOOLS, NO PROGRAMMING• DIRECT INTEGRATION TO PLC• MULTIPLE-SENSOR NETWORK READY• SCALABLE TO HIGHER RESOLUTION SERIES• SETUP & CONTROL VIA WEB BROWSER
Description
The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series systems can easily scaleup to larger systems or higher resolutions.POWERFUL BUILT-IN MEASUREMENT TOOLSProviding the same growing set of measurement toolsand real-time visualization as LMI's high-performancesens ors, the Gocator 2100 series lets you solve complicatedinspectio n problems at a much lower cost.FLEXIBLE INTEGRATIONWith its extensive output support on Gigabit Ethernet,digital and analog out, the Gocator 2100 series directlycommunicates with existing production line systems,minimizing engineering and maintenance costs. Built-in PLCprotocols greatly simplify integration with PLCs.STANDALONE & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Using LMI Master hubs, you can effortlessly scaleGocator systems to multiple sensors to handle widertargets. Gocator 2100 is also fully compatible with Gocator2300. Systems can be easily upgraded to higher resolutionsensors with no adaptation or additional learning required.• BUILT-IN TOOLS, NO PROGRAMMING• DIRECT INTEGRATION TO PLC• MULTIPLE-SENSOR NETWORK READY• SCALABLE TO HIGHER RESOLUTION SERIES• SETUP & CONTROL VIA WEB BROWSER

Suppliers

Company
Product
Description
Supplier Links
Profile Sensors - Gocator 2170 - LMI Technologies
Burnaby, British Columbia, Canada
Profile Sensors
Gocator 2170
Profile Sensors Gocator 2170
The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series systems can easily scaleup to larger systems or higher resolutions.POWERFUL BUILT-IN MEASUREMENT TOOLSProviding the same growing set of measurement toolsand real-time visualization as LMI's high-performancesens ors, the Gocator 2100 series lets you solve complicatedinspectio n problems at a much lower cost.FLEXIBLE INTEGRATIONWith its extensive output support on Gigabit Ethernet,digital and analog out, the Gocator 2100 series directlycommunicates with existing production line systems,minimizing engineering and maintenance costs. Built-in PLCprotocols greatly simplify integration with PLCs.STANDALONE & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Using LMI Master hubs, you can effortlessly scaleGocator systems to multiple sensors to handle widertargets. Gocator 2100 is also fully compatible with Gocator2300. Systems can be easily upgraded to higher resolutionsensors with no adaptation or additional learning required.• BUILT-IN TOOLS, NO PROGRAMMING• DIRECT INTEGRATION TO PLC• MULTIPLE-SENSOR NETWORK READY• SCALABLE TO HIGHER RESOLUTION SERIES• SETUP & CONTROL VIA WEB BROWSER

The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series systems can easily scaleup to larger systems or higher resolutions.POWERFUL BUILT-IN MEASUREMENT TOOLSProviding the same growing set of measurement toolsand real-time visualization as LMI's high-performancesensors, the Gocator 2100 series lets you solve complicatedinspection problems at a much lower cost.FLEXIBLE INTEGRATIONWith its extensive output support on Gigabit Ethernet,digital and analog out, the Gocator 2100 series directlycommunicates with existing production line systems,minimizing engineering and maintenance costs. Built-in PLCprotocols greatly simplify integration with PLCs.STANDALONE & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Using LMI Master hubs, you can effortlessly scaleGocator systems to multiple sensors to handle widertargets. Gocator 2100 is also fully compatible with Gocator2300. Systems can be easily upgraded to higher resolutionsensors with no adaptation or additional learning required.• BUILT-IN TOOLS, NO PROGRAMMING• DIRECT INTEGRATION TO PLC• MULTIPLE-SENSOR NETWORK READY• SCALABLE TO HIGHER RESOLUTION SERIES• SETUP & CONTROL VIA WEB BROWSER

Supplier's Site

Technical Specifications

  LMI Technologies
Product Category 3D Scanners
Product Number Gocator 2170
Product Name Profile Sensors
Mounting Options Top Mount
Unlock Full Specs
to access all available technical data

Similar Products

5-axis Measurement System - REVO - Renishaw
Specs
Mounting Options Benchtop
View Details
Portable 3D scanner - HandySCAN 3D|BLACK Series - FARO CREAFORM
Specs
Features Reverse Engineering
Temperature Range 59 to 104 F (15 to 40 C)
Control Manual
View Details
Large-volume Optical 3D Scanning System - TrackScan Sharp 49 - SCANOLOGY
Specs
Temperature Range 14 to 104 F (-10 to 40 C)
Control Manual
Mounting Options Handheld
View Details
High-Precision 3D Optical Scanner - OPTOCLOUD S - Marposs Corp
Specs
Work piece Weight 44 lbs (20.0 kg)
View Details