PLUGGABLE TERMINAL BLOCKS
| LMI Components, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 262381 |
| Product Name | Pluggable Terminal Blocks |
| Mounting Options | PCB |
| Termination Options | Screw Clamp |
| Approvals | UL Listing Mark |
| Operating Temperature | 105 C (221 F) |
| # of Contacts | 20 |