Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BOARD MOUNT CONNECTORS
LMI COMPONENTS, INC.
04238H -- PRINTED CIRCUIT BOARD HEADERS
LMI Components, Inc.
Printed Circuit Board Headers
04238H
Description
PRINTED CIRCUIT BOARD HEADERS
LMI Components, Inc.
Done
Description
PRINTED CIRCUIT BOARD HEADERS
Suppliers
Company
Product
Description
Supplier Links
LMI Components, Inc.
Boca Raton, FL, USA
Printed Circuit Board Headers
04238H
Printed Circuit Board Headers
04238H
PRINTED CIRCUIT BOARD HEADERS
PRINTED CIRCUIT BOARD HEADERS
Technical Specifications
LMI Components, Inc.
Product Category
Board Mount Connectors
Product Number
04238H
Product Name
Printed Circuit Board Headers
Gender
Male / Plug
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Jack Plugs & Sockets
1115768
Specs
Category
Audio / Video
Gender
Male / Plug; Female / Jack
Termination
Solder
View Details
Harwin Plc
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R)
G125-MV11205M2R
Specs
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Keystone Electronics Corp.
Phono Jack PC Mount -Vertical Entry White
584
Specs
Connector Type
Audio / Video
Gender
Female / Jack
Mounting
THM
View Details
2
suppliers
Omnetics Connector Corporation
D-Sub Connector Assemblies
A29500-009
Specs
Category
D-Sub Connector
Connector Type
Receptacle, Female Sockets
Mounting
Through Hole
View Details