LM Technologies Ltd. LM930-0633, Bluetooth Smart Module 4.1 BLE with U.FL LM930-0633

Description
LM930-0633, Bluetooth Smart Module 4.1 BLE with U.FL The LM930 Bluetooth Smart Module 4.1 Bluetooth Low Energy is designed for use within new and existing embedded systems. It is implemented as a peripheral device within products such as monitors, meters and printers, while saving the developer valuable PCB space. The LM930 enables you to wirelessly communicate with other nearby Bluetooth Smart devices (e.g. iOS and Android) using a highly power-efficient Bluetooth Low Energy connection. The transmission output power ranges from 0 dBm to 9 dBm and can be configured to provide an extended battery life or a longer range. This single core standalone module combines a Bluetooth Low Energy Radio using a Bluetooth 4.1 stack, plus a microcontroller with 512 kB EEPROM for running the applications. The LM930 incorporates 27 pin outs including UART and I2C for interfacing with a wide range of peripheral devices like sensors. It’s SMT side and bottom pads allow for easy manufacture and placement into your product. Application firmware and configuration settings can be preloaded to the module before supply. The U.FL connector provides the developer with the flexibility to add an antenna that suits the products unique requirements, such as dipole, IC or PCB antenna types. The selected antenna can be placed anywhere on the product, which is useful for avoiding any metallic surfaces of the product housing and a noisy environment of the product’s PCB. Depending on the antenna used a longer range, omnidirectional or unidirectional RF signal is produced. Features: Bluetooth ® v4.1 specification Current Consumption (Tx Mode) 14 mA (at 0 dBm) U.FL Connector Tx Output Power (Max) 9 dBm and Rx Sensitivity -92 dBm Over-the-Air Upgrade (OTAU) available Application Firmware Support GATT Server Applications Available (Serial over GATT, iBeacon and Key Fob with an RGB LED) Fully integrated module with no additional components required I2C and UART 9 digital and 3 analogue I/O (10-bit ADC) Wake-up interrupt and Watchdog timer 4 PWM channels 22mm x 10.11mm x 2.50mm SMT Side and Bottom Pads for easy production IC, FCC, CE / R&TTE and SIG Certified Solution CE, RoHS, REACH and WEEE Compliant Solution This part LM930-0633 is supplied in anti-static trays containing 60 modules. It is also available for high volume production on tape-and-reel (1250 pieces per reel) as LM930-0635
Description
LM930-0633, Bluetooth Smart Module 4.1 BLE with U.FL The LM930 Bluetooth Smart Module 4.1 Bluetooth Low Energy is designed for use within new and existing embedded systems. It is implemented as a peripheral device within products such as monitors, meters and printers, while saving the developer valuable PCB space. The LM930 enables you to wirelessly communicate with other nearby Bluetooth Smart devices (e.g. iOS and Android) using a highly power-efficient Bluetooth Low Energy connection. The transmission output power ranges from 0 dBm to 9 dBm and can be configured to provide an extended battery life or a longer range. This single core standalone module combines a Bluetooth Low Energy Radio using a Bluetooth 4.1 stack, plus a microcontroller with 512 kB EEPROM for running the applications. The LM930 incorporates 27 pin outs including UART and I2C for interfacing with a wide range of peripheral devices like sensors. It’s SMT side and bottom pads allow for easy manufacture and placement into your product. Application firmware and configuration settings can be preloaded to the module before supply. The U.FL connector provides the developer with the flexibility to add an antenna that suits the products unique requirements, such as dipole, IC or PCB antenna types. The selected antenna can be placed anywhere on the product, which is useful for avoiding any metallic surfaces of the product housing and a noisy environment of the product’s PCB. Depending on the antenna used a longer range, omnidirectional or unidirectional RF signal is produced. Features: Bluetooth ® v4.1 specification Current Consumption (Tx Mode) 14 mA (at 0 dBm) U.FL Connector Tx Output Power (Max) 9 dBm and Rx Sensitivity -92 dBm Over-the-Air Upgrade (OTAU) available Application Firmware Support GATT Server Applications Available (Serial over GATT, iBeacon and Key Fob with an RGB LED) Fully integrated module with no additional components required I2C and UART 9 digital and 3 analogue I/O (10-bit ADC) Wake-up interrupt and Watchdog timer 4 PWM channels 22mm x 10.11mm x 2.50mm SMT Side and Bottom Pads for easy production IC, FCC, CE / R&TTE and SIG Certified Solution CE, RoHS, REACH and WEEE Compliant Solution This part LM930-0633 is supplied in anti-static trays containing 60 modules. It is also available for high volume production on tape-and-reel (1250 pieces per reel) as LM930-0635

Suppliers

Company
Product
Description
Supplier Links
LM930-0633, Bluetooth Smart Module 4.1 BLE with U.FL - 17632 - TOP-electronics USA
Tucson, AZ, United States
LM930-0633, Bluetooth Smart Module 4.1 BLE with U.FL
17632
LM930-0633, Bluetooth Smart Module 4.1 BLE with U.FL 17632
LM930-0633, Bluetooth Smart Module 4.1 BLE with U.FL The LM930 Bluetooth Smart Module 4.1 Bluetooth Low Energy is designed for use within new and existing embedded systems. It is implemented as a peripheral device within products such as monitors, meters and printers, while saving the developer valuable PCB space. The LM930 enables you to wirelessly communicate with other nearby Bluetooth Smart devices (e.g. iOS and Android) using a highly power-efficient Bluetooth Low Energy connection. The transmission output power ranges from 0 dBm to 9 dBm and can be configured to provide an extended battery life or a longer range. This single core standalone module combines a Bluetooth Low Energy Radio using a Bluetooth 4.1 stack, plus a microcontroller with 512 kB EEPROM for running the applications. The LM930 incorporates 27 pin outs including UART and I2C for interfacing with a wide range of peripheral devices like sensors. It’s SMT side and bottom pads allow for easy manufacture and placement into your product. Application firmware and configuration settings can be preloaded to the module before supply. The U.FL connector provides the developer with the flexibility to add an antenna that suits the products unique requirements, such as dipole, IC or PCB antenna types. The selected antenna can be placed anywhere on the product, which is useful for avoiding any metallic surfaces of the product housing and a noisy environment of the product’s PCB. Depending on the antenna used a longer range, omnidirectional or unidirectional RF signal is produced. Features: Bluetooth ® v4.1 specification Current Consumption (Tx Mode) 14 mA (at 0 dBm) U.FL Connector Tx Output Power (Max) 9 dBm and Rx Sensitivity -92 dBm Over-the-Air Upgrade (OTAU) available Application Firmware Support GATT Server Applications Available (Serial over GATT, iBeacon and Key Fob with an RGB LED) Fully integrated module with no additional components required I2C and UART 9 digital and 3 analogue I/O (10-bit ADC) Wake-up interrupt and Watchdog timer 4 PWM channels 22mm x 10.11mm x 2.50mm SMT Side and Bottom Pads for easy production IC, FCC, CE / R&TTE and SIG Certified Solution CE, RoHS, REACH and WEEE Compliant Solution This part LM930-0633 is supplied in anti-static trays containing 60 modules. It is also available for high volume production on tape-and-reel (1250 pieces per reel) as LM930-0635

LM930-0633, Bluetooth Smart Module 4.1 BLE with U.FL

The LM930 Bluetooth Smart Module 4.1 Bluetooth Low Energy is designed for use within new and existing embedded systems. It is implemented as a peripheral device within products such as monitors, meters and printers, while saving the developer valuable PCB space. The LM930 enables you to wirelessly communicate with other nearby Bluetooth Smart devices (e.g. iOS and Android) using a highly power-efficient Bluetooth Low Energy connection. The transmission output power ranges from 0 dBm to 9 dBm and can be configured to provide an extended battery life or a longer range.
This single core standalone module combines a Bluetooth Low Energy Radio using a Bluetooth 4.1 stack, plus a microcontroller with 512 kB EEPROM for running the applications. The LM930 incorporates 27 pin outs including UART and I2C for interfacing with a wide range of peripheral devices like sensors. It’s SMT side and bottom pads allow for easy manufacture and placement into your product. Application firmware and configuration settings can be preloaded to the module before supply.


The U.FL connector provides the developer with the flexibility to add an antenna that suits the products unique requirements, such as dipole, IC or PCB antenna types. The selected antenna can be placed anywhere on the product, which is useful for avoiding any metallic surfaces of the product housing and a noisy environment of the product’s PCB. Depending on the antenna used a longer range, omnidirectional or unidirectional RF signal is produced.
Features:

  • Bluetooth ® v4.1 specification
  • Current Consumption (Tx Mode) 14 mA (at 0 dBm)
  • U.FL Connector
  • Tx Output Power (Max) 9 dBm and Rx Sensitivity -92 dBm
  • Over-the-Air Upgrade (OTAU) available
  • Application Firmware Support
  • GATT Server Applications Available (Serial over GATT, iBeacon and Key Fob with an RGB LED)
  • Fully integrated module with no additional components required
  • I2C and UART
  • 9 digital and 3 analogue I/O (10-bit ADC)
  • Wake-up interrupt and Watchdog timer
  • 4 PWM channels
  • 22mm x 10.11mm x 2.50mm
  • SMT Side and Bottom Pads for easy production
  • IC, FCC, CE / R&TTE and SIG Certified Solution
  • CE, RoHS, REACH and WEEE Compliant Solution

This part LM930-0633 is supplied in anti-static trays containing 60 modules. It is also available for high volume production on tape-and-reel (1250 pieces per reel) as LM930-0635

Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17632
Product Name LM930-0633, Bluetooth Smart Module 4.1 BLE with U.FL
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 337016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51802-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Receivers - 336-5399-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details