LM Technologies Ltd. LM910, BT4.1 USB Module, Low Energy, Class 1 LM910

Description
LM910 Bluetooth Smart Ready Dual Mode Module Host Controller Interface (HCI) via USB Interface The LM910 has a wide range of uses thanks to the array of profiles available with the Widcomm Bluetooth stack, along with excellent compatibility with other OS stacks such as Linux’s BlueZ. Its exceptional performance will allow users to connect up to 110 meters via Bluetooth 4.0, Classic, EDR and LE standards. Features: Bluetooth Smart Ready® (Bluetooth Classic and Bluetooth Smart®) Current Consumption <35mA (Continuous Tx mode) PCB Antenna Tx Output Power of 10 dBm (Bluetooth Classic) and 9 dBm (Bluetooth Smart) Rx Sensitivity of -85 dBm (Bluetooth Classic) and -90 dBm (Bluetooth Smart) USB 2.0 (Full Speed) for data and power source Host Controller Interface (HCI) Plug and Play (OSX, Linux and Windows XP – 10 compatible) iBeacon compatible Voice and Data Application support (including VoIP over Bluetooth) Stereo Audio supported 18mm x 9.7mm X 2.5mm SMT Side and Bottom Pads for easy production IC, FCC, CE/ R&TTE and SIG Certified Solution RoHS, REACH and WEEE Compliant Solution This part LM910-0630 is supplied in anti-static trays containing 60 modules. It is also available for high volume production on tape-and-reel (1000 pieces per reel) as LM910-0631.
Description
LM910 Bluetooth Smart Ready Dual Mode Module Host Controller Interface (HCI) via USB Interface The LM910 has a wide range of uses thanks to the array of profiles available with the Widcomm Bluetooth stack, along with excellent compatibility with other OS stacks such as Linux’s BlueZ. Its exceptional performance will allow users to connect up to 110 meters via Bluetooth 4.0, Classic, EDR and LE standards. Features: Bluetooth Smart Ready® (Bluetooth Classic and Bluetooth Smart®) Current Consumption <35mA (Continuous Tx mode) PCB Antenna Tx Output Power of 10 dBm (Bluetooth Classic) and 9 dBm (Bluetooth Smart) Rx Sensitivity of -85 dBm (Bluetooth Classic) and -90 dBm (Bluetooth Smart) USB 2.0 (Full Speed) for data and power source Host Controller Interface (HCI) Plug and Play (OSX, Linux and Windows XP – 10 compatible) iBeacon compatible Voice and Data Application support (including VoIP over Bluetooth) Stereo Audio supported 18mm x 9.7mm X 2.5mm SMT Side and Bottom Pads for easy production IC, FCC, CE/ R&TTE and SIG Certified Solution RoHS, REACH and WEEE Compliant Solution This part LM910-0630 is supplied in anti-static trays containing 60 modules. It is also available for high volume production on tape-and-reel (1000 pieces per reel) as LM910-0631.

Suppliers

Company
Product
Description
Supplier Links
LM910, BT4.1 USB Module, Low Energy, Class 1 - 17626 - TOP-electronics USA
Tucson, AZ, United States
LM910, BT4.1 USB Module, Low Energy, Class 1
17626
LM910, BT4.1 USB Module, Low Energy, Class 1 17626
LM910 Bluetooth Smart Ready Dual Mode Module Host Controller Interface (HCI) via USB Interface The LM910 has a wide range of uses thanks to the array of profiles available with the Widcomm Bluetooth stack, along with excellent compatibility with other OS stacks such as Linux’s BlueZ. Its exceptional performance will allow users to connect up to 110 meters via Bluetooth 4.0, Classic, EDR and LE standards. Features: Bluetooth Smart Ready® (Bluetooth Classic and Bluetooth Smart®) Current Consumption <35mA (Continuous Tx mode) PCB Antenna Tx Output Power of 10 dBm (Bluetooth Classic) and 9 dBm (Bluetooth Smart) Rx Sensitivity of -85 dBm (Bluetooth Classic) and -90 dBm (Bluetooth Smart) USB 2.0 (Full Speed) for data and power source Host Controller Interface (HCI) Plug and Play (OSX, Linux and Windows XP – 10 compatible) iBeacon compatible Voice and Data Application support (including VoIP over Bluetooth) Stereo Audio supported 18mm x 9.7mm X 2.5mm SMT Side and Bottom Pads for easy production IC, FCC, CE/ R&TTE and SIG Certified Solution RoHS, REACH and WEEE Compliant Solution This part LM910-0630 is supplied in anti-static trays containing 60 modules. It is also available for high volume production on tape-and-reel (1000 pieces per reel) as LM910-0631.

LM910 Bluetooth Smart Ready Dual Mode Module

Host Controller Interface (HCI) via USB Interface

The LM910 has a wide range of uses thanks to the array of profiles available with the Widcomm Bluetooth stack, along with excellent compatibility with other OS stacks such as Linux’s BlueZ. Its exceptional performance will allow users to connect up to 110 meters via Bluetooth 4.0, Classic, EDR and LE standards.
Features:

  • Bluetooth Smart Ready® (Bluetooth Classic and Bluetooth Smart®)
  • Current Consumption <35mA (Continuous Tx mode)
  • PCB Antenna
  • Tx Output Power of 10 dBm (Bluetooth Classic) and 9 dBm (Bluetooth Smart)
  • Rx Sensitivity of -85 dBm (Bluetooth Classic) and -90 dBm (Bluetooth Smart)
  • USB 2.0 (Full Speed) for data and power source
  • Host Controller Interface (HCI)
  • Plug and Play (OSX, Linux and Windows XP – 10 compatible)
  • iBeacon compatible
  • Voice and Data Application support (including VoIP over Bluetooth)
  • Stereo Audio supported
  • 18mm x 9.7mm X 2.5mm
  • SMT Side and Bottom Pads for easy production
  • IC, FCC, CE/ R&TTE and SIG Certified Solution
  • RoHS, REACH and WEEE Compliant Solution

This part LM910-0630 is supplied in anti-static trays containing 60 modules. It is also available for high volume production on tape-and-reel (1000 pieces per reel) as LM910-0631.

Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17626
Product Name LM910, BT4.1 USB Module, Low Energy, Class 1
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Transceiver ICs - 448-CYW20736E-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.6V
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32BJC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - SI2434-C-GTR-ND - DigiKey
Specs
Data Rate 33.6 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details