LM Technologies Ltd. LM843-8430, WiFi 802.11ac / Bluetooth 5.0 2T2R Combi USB Module, IPEX (u.Fl) connectors LM843-8430

Description
LM843-8430, WiFi 802.11ac / Bluetooth® 5.0 2T2R Combi USB Module with 2x IPEX (u.Fl) connectors Released under BT5.0, the products hardware is compliant to Bluetooth® 5.0 and offers Dual Mode compatibility with both Classic; 2.1 / 3.0 / 3.0+HS using either BR/EDR radio’s and Low Energy [LE] connections under Bluetooth 4.0, 4.1, 4.2 & 5.0 Classic and LE can operate multiple connections simultaneously using the USB 2.0 interface, onboard management for maximising throughput while multiple connections are open under WiFi and/or Bluetooth®. Features 802.11ac standard + MIMO on 5G 2T2R, Wave-2 Compliant + (2×2 ) MU-MIMO. MIMO offers extended bandwidth for reception and throughput USB 2.0 Maximum Throughput 480Mbps (58.7MBps) ISM Bands (2.4GHz or 5GHz) IEEE support: 802.11 a/ b/ g/ n/ ac/ Cross Standard Connections 802.11n connection and/or connected to 802.11a/b/g devices Two antenna options are available; 2x IPEX, or 2x RF Line Out Theoretical Maximum Bandwidths: 173.3 Mbps using 20MHz 400. Mbps using 40MHz 866.7Mbps using 80MHz Bluetooth 5.0 Dual Mode Support for simultaneous connections over LE and BR/EDR Enhanced BT/WIFI Coexistence Control to improve transmission quality in different profiles and support for multiple Low Energy positions (Sniff / Sniff Sub-rating) REACH / RoHS / Low Halogen compliant.
Description
LM843-8430, WiFi 802.11ac / Bluetooth® 5.0 2T2R Combi USB Module with 2x IPEX (u.Fl) connectors Released under BT5.0, the products hardware is compliant to Bluetooth® 5.0 and offers Dual Mode compatibility with both Classic; 2.1 / 3.0 / 3.0+HS using either BR/EDR radio’s and Low Energy [LE] connections under Bluetooth 4.0, 4.1, 4.2 & 5.0 Classic and LE can operate multiple connections simultaneously using the USB 2.0 interface, onboard management for maximising throughput while multiple connections are open under WiFi and/or Bluetooth®. Features 802.11ac standard + MIMO on 5G 2T2R, Wave-2 Compliant + (2×2 ) MU-MIMO. MIMO offers extended bandwidth for reception and throughput USB 2.0 Maximum Throughput 480Mbps (58.7MBps) ISM Bands (2.4GHz or 5GHz) IEEE support: 802.11 a/ b/ g/ n/ ac/ Cross Standard Connections 802.11n connection and/or connected to 802.11a/b/g devices Two antenna options are available; 2x IPEX, or 2x RF Line Out Theoretical Maximum Bandwidths: 173.3 Mbps using 20MHz 400. Mbps using 40MHz 866.7Mbps using 80MHz Bluetooth 5.0 Dual Mode Support for simultaneous connections over LE and BR/EDR Enhanced BT/WIFI Coexistence Control to improve transmission quality in different profiles and support for multiple Low Energy positions (Sniff / Sniff Sub-rating) REACH / RoHS / Low Halogen compliant.

Suppliers

Company
Product
Description
Supplier Links
LM843-8430, WiFi 802.11ac / Bluetooth 5.0 2T2R Combi USB Module, IPEX (u.Fl) connectors - 17947 - TOP-electronics USA
Tucson, AZ, United States
LM843-8430, WiFi 802.11ac / Bluetooth 5.0 2T2R Combi USB Module, IPEX (u.Fl) connectors
17947
LM843-8430, WiFi 802.11ac / Bluetooth 5.0 2T2R Combi USB Module, IPEX (u.Fl) connectors 17947
LM843-8430, WiFi 802.11ac / Bluetooth® 5.0 2T2R Combi USB Module with 2x IPEX (u.Fl) connectors Released under BT5.0, the products hardware is compliant to Bluetooth® 5.0 and offers Dual Mode compatibility with both Classic; 2.1 / 3.0 / 3.0+HS using either BR/EDR radio’s and Low Energy [LE] connections under Bluetooth 4.0, 4.1, 4.2 & 5.0 Classic and LE can operate multiple connections simultaneously using the USB 2.0 interface, onboard management for maximising throughput while multiple connections are open under WiFi and/or Bluetooth®. Features 802.11ac standard + MIMO on 5G 2T2R, Wave-2 Compliant + (2×2 ) MU-MIMO. MIMO offers extended bandwidth for reception and throughput USB 2.0 Maximum Throughput 480Mbps (58.7MBps) ISM Bands (2.4GHz or 5GHz) IEEE support: 802.11 a/ b/ g/ n/ ac/ Cross Standard Connections 802.11n connection and/or connected to 802.11a/b/g devices Two antenna options are available; 2x IPEX, or 2x RF Line Out Theoretical Maximum Bandwidths: 173.3 Mbps using 20MHz 400. Mbps using 40MHz 866.7Mbps using 80MHz Bluetooth 5.0 Dual Mode Support for simultaneous connections over LE and BR/EDR Enhanced BT/WIFI Coexistence Control to improve transmission quality in different profiles and support for multiple Low Energy positions (Sniff / Sniff Sub-rating) REACH / RoHS / Low Halogen compliant.

LM843-8430, WiFi 802.11ac / Bluetooth® 5.0 2T2R Combi USB Module with 2x IPEX (u.Fl) connectors

Released under BT5.0, the products hardware is compliant to Bluetooth® 5.0 and offers Dual Mode compatibility with both Classic; 2.1 / 3.0 / 3.0+HS using either BR/EDR radio’s and Low Energy [LE] connections under Bluetooth 4.0, 4.1, 4.2 & 5.0
Classic and LE can operate multiple connections simultaneously using the USB 2.0 interface, onboard management for maximising throughput while multiple connections are open under WiFi and/or Bluetooth®.
Features

  • 802.11ac standard + MIMO on 5G
  • 2T2R, Wave-2 Compliant + (2×2 ) MU-MIMO. MIMO offers extended bandwidth for reception and throughput
  • USB 2.0 Maximum Throughput 480Mbps (58.7MBps)
  • ISM Bands (2.4GHz or 5GHz)
  • IEEE support: 802.11 a/ b/ g/ n/ ac/
  • Cross Standard Connections 802.11n connection and/or connected to 802.11a/b/g devices
  • Two antenna options are available; 2x IPEX, or 2x RF Line Out
  • Theoretical Maximum Bandwidths:
    • 173.3 Mbps using 20MHz
    • 400. Mbps using 40MHz
    • 866.7Mbps using 80MHz
  • Bluetooth 5.0 Dual Mode Support for simultaneous connections over LE and BR/EDR
  • Enhanced BT/WIFI Coexistence Control to improve transmission quality in different profiles and support for multiple Low Energy positions (Sniff / Sniff Sub-rating)
  • REACH / RoHS / Low Halogen compliant.
Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17947
Product Name LM843-8430, WiFi 802.11ac / Bluetooth 5.0 2T2R Combi USB Module, IPEX (u.Fl) connectors
Technology Bluetooth; USB; Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52840-QIAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB; TWI
View Details
RF Receivers - SI4761-A50-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 1710 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details