LM Technologies Ltd. LM842-8426 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter with SMA antenna connector LM842-8426 US

Description
LM842-8426 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter The LM842 USB Adapter (Dongle) complies with Bluetooth® 5.0 (Dual Mode) and IEEE 802.11ac WiFi Standards of operation, using a fully integrated single-chip that supports 2-stream 802.11ac solutions with Multi-user MIMO (Multiple-Input, Multiple-Output). It is available in two different form factors: LM842-8421 US has two internal Onboard Metal Frame Antennae LM842-8426 US has one internal Metal Frame Antenna and one SMA connector for use with an external antenna. Compliant to; Bluetooth® 5.02 and backward compatible with Bluetooth v2.1+EDR / v3.0 / v3.0+HS / v4.0, 4.1, & 4.2 with both BR/EDR. Classic BT and BT LE can operate simultaneously. LM842 offers high throughput for both WiFi and Bluetooth® connections, connected via a (HCI) USB 2.0 TYPE A interface. Features WiFi 802.11ac, abgn Wave-2 compatible with MU-MIMO Bluetooth® v5.0 Dual Mode (Backwards compatible from Bluetooth® v4.2) WPA, WPA-PSK, WPA2, WPA2 -PSK and WEP (64bit & 128bit) encryption schemes 2.4 GHz and 5GHz ISM Frequency bands 2T2R 802.11n 2.4GHz WiFi 300Mbps data rate [Untested] 2T2R 802.11ac 5GHz WiFi 867Mbps data rate [Untested] 2T2R BT5.0 2.4GHz 1.3Mbps data rate [Tested] WiFi/Bluetooth® coexistence enabled USB 2.0 with multi interface controller 35-39mm x 18mm x 10mm Bluetooth® SIG, FCC & CE certifications prior to release. RoHS, REACH and WEEE
Datasheet
Description
LM842-8426 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter The LM842 USB Adapter (Dongle) complies with Bluetooth® 5.0 (Dual Mode) and IEEE 802.11ac WiFi Standards of operation, using a fully integrated single-chip that supports 2-stream 802.11ac solutions with Multi-user MIMO (Multiple-Input, Multiple-Output). It is available in two different form factors: LM842-8421 US has two internal Onboard Metal Frame Antennae LM842-8426 US has one internal Metal Frame Antenna and one SMA connector for use with an external antenna. Compliant to; Bluetooth® 5.02 and backward compatible with Bluetooth v2.1+EDR / v3.0 / v3.0+HS / v4.0, 4.1, & 4.2 with both BR/EDR. Classic BT and BT LE can operate simultaneously. LM842 offers high throughput for both WiFi and Bluetooth® connections, connected via a (HCI) USB 2.0 TYPE A interface. Features WiFi 802.11ac, abgn Wave-2 compatible with MU-MIMO Bluetooth® v5.0 Dual Mode (Backwards compatible from Bluetooth® v4.2) WPA, WPA-PSK, WPA2, WPA2 -PSK and WEP (64bit & 128bit) encryption schemes 2.4 GHz and 5GHz ISM Frequency bands 2T2R 802.11n 2.4GHz WiFi 300Mbps data rate [Untested] 2T2R 802.11ac 5GHz WiFi 867Mbps data rate [Untested] 2T2R BT5.0 2.4GHz 1.3Mbps data rate [Tested] WiFi/Bluetooth® coexistence enabled USB 2.0 with multi interface controller 35-39mm x 18mm x 10mm Bluetooth® SIG, FCC & CE certifications prior to release. RoHS, REACH and WEEE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM842-8426 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter with SMA antenna connector - 17843 - TOP-electronics USA
Tucson, AZ, United States
LM842-8426 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter with SMA antenna connector
17843
LM842-8426 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter with SMA antenna connector 17843
LM842-8426 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter The LM842 USB Adapter (Dongle) complies with Bluetooth® 5.0 (Dual Mode) and IEEE 802.11ac WiFi Standards of operation, using a fully integrated single-chip that supports 2-stream 802.11ac solutions with Multi-user MIMO (Multiple-Input, Multiple-Output). It is available in two different form factors: LM842-8421 US has two internal Onboard Metal Frame Antennae LM842-8426 US has one internal Metal Frame Antenna and one SMA connector for use with an external antenna. Compliant to; Bluetooth® 5.02 and backward compatible with Bluetooth v2.1+EDR / v3.0 / v3.0+HS / v4.0, 4.1, & 4.2 with both BR/EDR. Classic BT and BT LE can operate simultaneously. LM842 offers high throughput for both WiFi and Bluetooth® connections, connected via a (HCI) USB 2.0 TYPE A interface. Features WiFi 802.11ac, abgn Wave-2 compatible with MU-MIMO Bluetooth® v5.0 Dual Mode (Backwards compatible from Bluetooth® v4.2) WPA, WPA-PSK, WPA2, WPA2 -PSK and WEP (64bit & 128bit) encryption schemes 2.4 GHz and 5GHz ISM Frequency bands 2T2R 802.11n 2.4GHz WiFi 300Mbps data rate [Untested] 2T2R 802.11ac 5GHz WiFi 867Mbps data rate [Untested] 2T2R BT5.0 2.4GHz 1.3Mbps data rate [Tested] WiFi/Bluetooth® coexistence enabled USB 2.0 with multi interface controller 35-39mm x 18mm x 10mm Bluetooth® SIG, FCC & CE certifications prior to release. RoHS, REACH and WEEE

LM842-8426 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter

The LM842 USB Adapter (Dongle) complies with Bluetooth® 5.0 (Dual Mode) and IEEE 802.11ac WiFi Standards of operation, using a fully integrated single-chip that supports 2-stream 802.11ac solutions with Multi-user MIMO (Multiple-Input, Multiple-Output).

It is available in two different form factors:

  • LM842-8421 US has two internal Onboard Metal Frame Antennae
  • LM842-8426 US has one internal Metal Frame Antenna and one SMA connector for use with an external antenna.

Compliant to; Bluetooth® 5.02 and backward compatible with Bluetooth v2.1+EDR / v3.0 / v3.0+HS / v4.0, 4.1, & 4.2 with both BR/EDR.
Classic BT and BT LE can operate simultaneously.
LM842 offers high throughput for both WiFi and Bluetooth® connections, connected via a (HCI) USB 2.0 TYPE A interface.

Features

  • WiFi 802.11ac, abgn
  • Wave-2 compatible with MU-MIMO
  • Bluetooth® v5.0 Dual Mode (Backwards compatible from Bluetooth® v4.2)
  • WPA, WPA-PSK, WPA2, WPA2 -PSK and WEP (64bit & 128bit) encryption schemes
  • 2.4 GHz and 5GHz ISM Frequency bands
  • 2T2R 802.11n 2.4GHz WiFi 300Mbps data rate [Untested]
  • 2T2R 802.11ac 5GHz WiFi 867Mbps data rate [Untested]
  • 2T2R BT5.0 2.4GHz 1.3Mbps data rate [Tested]
  • WiFi/Bluetooth® coexistence enabled
  • USB 2.0 with multi interface controller
  • 35-39mm x 18mm x 10mm
  • Bluetooth® SIG, FCC & CE certifications prior to release.
  • RoHS, REACH and WEEE
Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17843
Product Name LM842-8426 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter with SMA antenna connector
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55572 - CYW55572 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100122FC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details