LM Technologies Ltd. LM842-8421 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter with internal antennae LM842-8421 US

Description
LM842-8421 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter with two internal Onboard Metal Frame Antennae The LM842 USB Adapter (Dongle) complies with Bluetooth® 5.0 (Dual Mode) and IEEE 802.11ac WiFi Standards of operation, using a fully integrated single-chip that supports 2-stream 802.11ac solutions with Multi-user MIMO (Multiple-Input, Multiple-Output). It is available in two different form factors: LM842-8421 US has two internal Onboard Metal Frame Antennae LM842-8426 US has one internal Metal Frame Antenna and one SMA connector for use with an external antenna. Compliant to; Bluetooth® 5.02 and backward compatible with Bluetooth v2.1+EDR / v3.0 / v3.0+HS / v4.0, 4.1, & 4.2 with both BR/EDR. Classic BT and BT LE can operate simultaneously. LM842 offers high throughput for both WiFi and Bluetooth® connections, connected via a (HCI) USB 2.0 TYPE A interface. Features WiFi 802.11ac, abgn Wave-2 compatible with MU-MIMO Bluetooth® v5.0 Dual Mode (Backwards compatible from Bluetooth® v4.2) WPA, WPA-PSK, WPA2, WPA2 -PSK and WEP (64bit & 128bit) encryption schemes 2.4 GHz and 5GHz ISM Frequency bands 2T2R 802.11n 2.4GHz WiFi 300Mbps data rate [Untested] 2T2R 802.11ac 5GHz WiFi 867Mbps data rate [Untested] 2T2R BT5.0 2.4GHz 1.3Mbps data rate [Tested] WiFi/Bluetooth® coexistence enabled USB 2.0 with multi interface controller 35-39mm x 18mm x 10mm Bluetooth® SIG, FCC & CE certifications prior to release. RoHS, REACH and WEEE
Datasheet
Description
LM842-8421 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter with two internal Onboard Metal Frame Antennae The LM842 USB Adapter (Dongle) complies with Bluetooth® 5.0 (Dual Mode) and IEEE 802.11ac WiFi Standards of operation, using a fully integrated single-chip that supports 2-stream 802.11ac solutions with Multi-user MIMO (Multiple-Input, Multiple-Output). It is available in two different form factors: LM842-8421 US has two internal Onboard Metal Frame Antennae LM842-8426 US has one internal Metal Frame Antenna and one SMA connector for use with an external antenna. Compliant to; Bluetooth® 5.02 and backward compatible with Bluetooth v2.1+EDR / v3.0 / v3.0+HS / v4.0, 4.1, & 4.2 with both BR/EDR. Classic BT and BT LE can operate simultaneously. LM842 offers high throughput for both WiFi and Bluetooth® connections, connected via a (HCI) USB 2.0 TYPE A interface. Features WiFi 802.11ac, abgn Wave-2 compatible with MU-MIMO Bluetooth® v5.0 Dual Mode (Backwards compatible from Bluetooth® v4.2) WPA, WPA-PSK, WPA2, WPA2 -PSK and WEP (64bit & 128bit) encryption schemes 2.4 GHz and 5GHz ISM Frequency bands 2T2R 802.11n 2.4GHz WiFi 300Mbps data rate [Untested] 2T2R 802.11ac 5GHz WiFi 867Mbps data rate [Untested] 2T2R BT5.0 2.4GHz 1.3Mbps data rate [Tested] WiFi/Bluetooth® coexistence enabled USB 2.0 with multi interface controller 35-39mm x 18mm x 10mm Bluetooth® SIG, FCC & CE certifications prior to release. RoHS, REACH and WEEE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM842-8421 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter with internal antennae - 17873 - TOP-electronics USA
Tucson, AZ, United States
LM842-8421 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter with internal antennae
17873
LM842-8421 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter with internal antennae 17873
LM842-8421 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter with two internal Onboard Metal Frame Antennae The LM842 USB Adapter (Dongle) complies with Bluetooth® 5.0 (Dual Mode) and IEEE 802.11ac WiFi Standards of operation, using a fully integrated single-chip that supports 2-stream 802.11ac solutions with Multi-user MIMO (Multiple-Input, Multiple-Output). It is available in two different form factors: LM842-8421 US has two internal Onboard Metal Frame Antennae LM842-8426 US has one internal Metal Frame Antenna and one SMA connector for use with an external antenna. Compliant to; Bluetooth® 5.02 and backward compatible with Bluetooth v2.1+EDR / v3.0 / v3.0+HS / v4.0, 4.1, & 4.2 with both BR/EDR. Classic BT and BT LE can operate simultaneously. LM842 offers high throughput for both WiFi and Bluetooth® connections, connected via a (HCI) USB 2.0 TYPE A interface. Features WiFi 802.11ac, abgn Wave-2 compatible with MU-MIMO Bluetooth® v5.0 Dual Mode (Backwards compatible from Bluetooth® v4.2) WPA, WPA-PSK, WPA2, WPA2 -PSK and WEP (64bit & 128bit) encryption schemes 2.4 GHz and 5GHz ISM Frequency bands 2T2R 802.11n 2.4GHz WiFi 300Mbps data rate [Untested] 2T2R 802.11ac 5GHz WiFi 867Mbps data rate [Untested] 2T2R BT5.0 2.4GHz 1.3Mbps data rate [Tested] WiFi/Bluetooth® coexistence enabled USB 2.0 with multi interface controller 35-39mm x 18mm x 10mm Bluetooth® SIG, FCC & CE certifications prior to release. RoHS, REACH and WEEE

LM842-8421 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter with two internal Onboard Metal Frame Antennae

The LM842 USB Adapter (Dongle) complies with Bluetooth® 5.0 (Dual Mode) and IEEE 802.11ac WiFi Standards of operation, using a fully integrated single-chip that supports 2-stream 802.11ac solutions with Multi-user MIMO (Multiple-Input, Multiple-Output).

It is available in two different form factors:

  • LM842-8421 US has two internal Onboard Metal Frame Antennae
  • LM842-8426 US has one internal Metal Frame Antenna and one SMA connector for use with an external antenna.

Compliant to; Bluetooth® 5.02 and backward compatible with Bluetooth v2.1+EDR / v3.0 / v3.0+HS / v4.0, 4.1, & 4.2 with both BR/EDR.
Classic BT and BT LE can operate simultaneously.
LM842 offers high throughput for both WiFi and Bluetooth® connections, connected via a (HCI) USB 2.0 TYPE A interface.

Features

  • WiFi 802.11ac, abgn
  • Wave-2 compatible with MU-MIMO
  • Bluetooth® v5.0 Dual Mode (Backwards compatible from Bluetooth® v4.2)
  • WPA, WPA-PSK, WPA2, WPA2 -PSK and WEP (64bit & 128bit) encryption schemes
  • 2.4 GHz and 5GHz ISM Frequency bands
  • 2T2R 802.11n 2.4GHz WiFi 300Mbps data rate [Untested]
  • 2T2R 802.11ac 5GHz WiFi 867Mbps data rate [Untested]
  • 2T2R BT5.0 2.4GHz 1.3Mbps data rate [Tested]
  • WiFi/Bluetooth® coexistence enabled
  • USB 2.0 with multi interface controller
  • 35-39mm x 18mm x 10mm
  • Bluetooth® SIG, FCC & CE certifications prior to release.
  • RoHS, REACH and WEEE
Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17873
Product Name LM842-8421 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter with internal antennae
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51822-CFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Mixers - GC5016-PBZ - ODG (Origin Data Global)
Texas Instruments
Specs
Technology CDMA; Cellular, CDMA2000, W-CDMA
Package Type 252-BGA
View Details