LM Technologies Ltd. LM823-1467US, WiFi SMT 5V Module, 150Mbps, with uFl receptacle in full trays LM823-1467US

Description
LM823-1467 US, WiFi SMT 5V Module, 150Mbps, with uFl receptacle, shipped in full trays of 40 pieces each. Must be ordered in multiples of 40 pieces. Replacement for LM821 for North American markets. The LM823 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance with low power consumption. It is designed to be a highly cost-effective module that offers superior performance and better power management applications against its competitors. Features: WiFi 802.11 b/g/n Operates in 2.4 GHz Frequency bands uFi/IPEX receptacle for connecting to external antenna Up to 150Mbps Data Transfer Rate 802.11e-compatible bursting and I standards BPSK, QPSK, 16 QAM and 64 QAM modulation schemes WEP, TKIP, and AES, WPA and WPA2 encryption schemes Fully-featured software utility for easy configuration and management Please note that the default assignment for pin 6 is WPS (for pin6 assigned as PDN, please contact us.) For larger quantities, this part can be supplied in multiples of 1500 pieces on T&R as part number LM823-1465 US. If you prefer to use an onboard antenna, this part can be ordered with the UFL antenna receptacle replaced by an onboard IC antenna as part number LM822.
Datasheet
Description
LM823-1467 US, WiFi SMT 5V Module, 150Mbps, with uFl receptacle, shipped in full trays of 40 pieces each. Must be ordered in multiples of 40 pieces. Replacement for LM821 for North American markets. The LM823 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance with low power consumption. It is designed to be a highly cost-effective module that offers superior performance and better power management applications against its competitors. Features: WiFi 802.11 b/g/n Operates in 2.4 GHz Frequency bands uFi/IPEX receptacle for connecting to external antenna Up to 150Mbps Data Transfer Rate 802.11e-compatible bursting and I standards BPSK, QPSK, 16 QAM and 64 QAM modulation schemes WEP, TKIP, and AES, WPA and WPA2 encryption schemes Fully-featured software utility for easy configuration and management Please note that the default assignment for pin 6 is WPS (for pin6 assigned as PDN, please contact us.) For larger quantities, this part can be supplied in multiples of 1500 pieces on T&R as part number LM823-1465 US. If you prefer to use an onboard antenna, this part can be ordered with the UFL antenna receptacle replaced by an onboard IC antenna as part number LM822.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM823-1467US, WiFi SMT 5V Module, 150Mbps, with uFl receptacle in full trays - 17762 - TOP-electronics USA
Tucson, AZ, United States
LM823-1467US, WiFi SMT 5V Module, 150Mbps, with uFl receptacle in full trays
17762
LM823-1467US, WiFi SMT 5V Module, 150Mbps, with uFl receptacle in full trays 17762
LM823-1467 US, WiFi SMT 5V Module, 150Mbps, with uFl receptacle, shipped in full trays of 40 pieces each. Must be ordered in multiples of 40 pieces. Replacement for LM821 for North American markets. The LM823 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance with low power consumption. It is designed to be a highly cost-effective module that offers superior performance and better power management applications against its competitors. Features: WiFi 802.11 b/g/n Operates in 2.4 GHz Frequency bands uFi/IPEX receptacle for connecting to external antenna Up to 150Mbps Data Transfer Rate 802.11e-compatible bursting and I standards BPSK, QPSK, 16 QAM and 64 QAM modulation schemes WEP, TKIP, and AES, WPA and WPA2 encryption schemes Fully-featured software utility for easy configuration and management Please note that the default assignment for pin 6 is WPS (for pin6 assigned as PDN, please contact us.) For larger quantities, this part can be supplied in multiples of 1500 pieces on T&R as part number LM823-1465 US. If you prefer to use an onboard antenna, this part can be ordered with the UFL antenna receptacle replaced by an onboard IC antenna as part number LM822.

LM823-1467 US, WiFi SMT 5V Module, 150Mbps, with uFl receptacle, shipped in full trays of 40 pieces each.
Must be ordered in multiples of 40 pieces.
Replacement for LM821 for North American markets.

The LM823 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance with low power consumption. It is designed to be a highly cost-effective module that offers superior performance and better power management applications against its competitors.
Features:

  • WiFi 802.11 b/g/n
  • Operates in 2.4 GHz Frequency bands
  • uFi/IPEX receptacle for connecting to external antenna
  • Up to 150Mbps Data Transfer Rate
  • 802.11e-compatible bursting and I standards
  • BPSK, QPSK, 16 QAM and 64 QAM modulation schemes
  • WEP, TKIP, and AES, WPA and WPA2 encryption schemes
  • Fully-featured software utility for easy configuration and management

Please note that the default assignment for pin 6 is WPS (for pin6 assigned as PDN, please contact us.)
For larger quantities, this part can be supplied in multiples of 1500 pieces on T&R as part number LM823-1465 US.
If you prefer to use an onboard antenna, this part can be ordered with the UFL antenna receptacle replaced by an onboard IC antenna as part number LM822.

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17762
Product Name LM823-1467US, WiFi SMT 5V Module, 150Mbps, with uFl receptacle in full trays
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF5340-QKAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers
RF Receivers - SI4730-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.2 mA
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100322PC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details