LM Technologies Ltd. LM811-0450 US, (LM811-0452 US shipped on trays) LM811-0450 US

Description
LM811-0450 US, (LM811-0452 US shipped on trays) for North American markets only. The LM811-0450 US is shipped on trays for high volume applications; please note this can only be supplied in increments of full trays (120pcs), no partial trays. For smaller quantities, the same part is available as LM811-0452 US. Operating ambient temperature range -20C to +80C The Smart Ready LM811 WiFi Bluetooth HCI Combination Module fully supports functional compliance with IEEE 802.11 b/g/n, Bluetooth Classic + EDR v2.1, v3.0, v4.0 and Low Energy over 4.0 standards. The LM811-0450 US is shipped with an onboard IC antenna, but is also available with a u.Fl antenna receptacle (LM811-0451 US) It uses Realtek’s 8723BU platform, which enables the LM811 HCI Module to be compatible with the latest Android platform, Linux Kernel v4.3.6 and Android 4.4_V2.19. The LM811 HCI Module also offers low power consumption, and an intelligent coexistence mechanism makes it ideal for multiple applications, such as tablets equipped with the latest Intel Bay Trail platform, Smart Phones, 2-in-1 detachable/convertib le Notebooks, and HDMI Dongles (TV stick’s). Features: IEEE standards support: 802.11 b/g/n/d/e/h/i Bluetooth 2.1 + EDR Class 1 – up to 3Mbps Supports Qualified Bluetooth 3.0 Supports Qualified Bluetooth 4.0 Dual Mode, Classic and LE Full speed Bluetooth Piconet and Scatternet supported Enterprise level security – WPA/WPA2 certification for WiFi A single USB Interface 1T 1R, Supporting 150Mbps Bandwidth Supports sophisticated WiFi/BT coexistence mechanism to enhance collection performance Supports Bluetooth adaptive power management mechanism RoHS & WEEE Compliant + Low Halogen Compliance Android 4.4 Compatible Linux Kernel v4.3.6 Compatible
Description
LM811-0450 US, (LM811-0452 US shipped on trays) for North American markets only. The LM811-0450 US is shipped on trays for high volume applications; please note this can only be supplied in increments of full trays (120pcs), no partial trays. For smaller quantities, the same part is available as LM811-0452 US. Operating ambient temperature range -20C to +80C The Smart Ready LM811 WiFi Bluetooth HCI Combination Module fully supports functional compliance with IEEE 802.11 b/g/n, Bluetooth Classic + EDR v2.1, v3.0, v4.0 and Low Energy over 4.0 standards. The LM811-0450 US is shipped with an onboard IC antenna, but is also available with a u.Fl antenna receptacle (LM811-0451 US) It uses Realtek’s 8723BU platform, which enables the LM811 HCI Module to be compatible with the latest Android platform, Linux Kernel v4.3.6 and Android 4.4_V2.19. The LM811 HCI Module also offers low power consumption, and an intelligent coexistence mechanism makes it ideal for multiple applications, such as tablets equipped with the latest Intel Bay Trail platform, Smart Phones, 2-in-1 detachable/convertib le Notebooks, and HDMI Dongles (TV stick’s). Features: IEEE standards support: 802.11 b/g/n/d/e/h/i Bluetooth 2.1 + EDR Class 1 – up to 3Mbps Supports Qualified Bluetooth 3.0 Supports Qualified Bluetooth 4.0 Dual Mode, Classic and LE Full speed Bluetooth Piconet and Scatternet supported Enterprise level security – WPA/WPA2 certification for WiFi A single USB Interface 1T 1R, Supporting 150Mbps Bandwidth Supports sophisticated WiFi/BT coexistence mechanism to enhance collection performance Supports Bluetooth adaptive power management mechanism RoHS & WEEE Compliant + Low Halogen Compliance Android 4.4 Compatible Linux Kernel v4.3.6 Compatible

Suppliers

Company
Product
Description
Supplier Links
LM811-0450 US, (LM811-0452 US shipped on trays) - 17855 - TOP-electronics USA
Tucson, AZ, United States
LM811-0450 US, (LM811-0452 US shipped on trays)
17855
LM811-0450 US, (LM811-0452 US shipped on trays) 17855
LM811-0450 US, (LM811-0452 US shipped on trays) for North American markets only. The LM811-0450 US is shipped on trays for high volume applications; please note this can only be supplied in increments of full trays (120pcs), no partial trays. For smaller quantities, the same part is available as LM811-0452 US. Operating ambient temperature range -20C to +80C The Smart Ready LM811 WiFi Bluetooth HCI Combination Module fully supports functional compliance with IEEE 802.11 b/g/n, Bluetooth Classic + EDR v2.1, v3.0, v4.0 and Low Energy over 4.0 standards. The LM811-0450 US is shipped with an onboard IC antenna, but is also available with a u.Fl antenna receptacle (LM811-0451 US) It uses Realtek’s 8723BU platform, which enables the LM811 HCI Module to be compatible with the latest Android platform, Linux Kernel v4.3.6 and Android 4.4_V2.19. The LM811 HCI Module also offers low power consumption, and an intelligent coexistence mechanism makes it ideal for multiple applications, such as tablets equipped with the latest Intel Bay Trail platform, Smart Phones, 2-in-1 detachable/convertib le Notebooks, and HDMI Dongles (TV stick’s). Features: IEEE standards support: 802.11 b/g/n/d/e/h/i Bluetooth 2.1 + EDR Class 1 – up to 3Mbps Supports Qualified Bluetooth 3.0 Supports Qualified Bluetooth 4.0 Dual Mode, Classic and LE Full speed Bluetooth Piconet and Scatternet supported Enterprise level security – WPA/WPA2 certification for WiFi A single USB Interface 1T 1R, Supporting 150Mbps Bandwidth Supports sophisticated WiFi/BT coexistence mechanism to enhance collection performance Supports Bluetooth adaptive power management mechanism RoHS & WEEE Compliant + Low Halogen Compliance Android 4.4 Compatible Linux Kernel v4.3.6 Compatible

LM811-0450 US, (LM811-0452 US shipped on trays) for North American markets only.

The LM811-0450 US is shipped on trays for high volume applications; please note this can only be supplied in increments of full trays (120pcs), no partial trays. For smaller quantities, the same part is available as LM811-0452 US.
Operating ambient temperature range -20C to +80C

The Smart Ready LM811 WiFi Bluetooth HCI Combination Module fully supports functional compliance with IEEE 802.11 b/g/n, Bluetooth Classic + EDR v2.1, v3.0, v4.0 and Low Energy over 4.0 standards.
The LM811-0450 US is shipped with an onboard IC antenna, but is also available with a u.Fl antenna receptacle (LM811-0451 US)
It uses Realtek’s 8723BU platform, which enables the LM811 HCI Module to be compatible with the latest Android platform, Linux Kernel v4.3.6 and Android 4.4_V2.19.
The LM811 HCI Module also offers low power consumption, and an intelligent coexistence mechanism makes it ideal for multiple applications, such as tablets equipped with the latest Intel Bay Trail platform, Smart Phones, 2-in-1 detachable/convertible Notebooks, and HDMI Dongles (TV stick’s).
Features:

  • IEEE standards support: 802.11 b/g/n/d/e/h/i
  • Bluetooth 2.1 + EDR Class 1 – up to 3Mbps
  • Supports Qualified Bluetooth 3.0
  • Supports Qualified Bluetooth 4.0 Dual Mode, Classic and LE
  • Full speed Bluetooth Piconet and Scatternet supported
  • Enterprise level security – WPA/WPA2 certification for WiFi
  • A single USB Interface
  • 1T 1R, Supporting 150Mbps Bandwidth
  • Supports sophisticated WiFi/BT coexistence mechanism to enhance collection performance
  • Supports Bluetooth adaptive power management mechanism
  • RoHS & WEEE Compliant + Low Halogen Compliance
  • Android 4.4 Compatible
  • Linux Kernel v4.3.6 Compatible
Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17855
Product Name LM811-0450 US, (LM811-0452 US shipped on trays)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52833-CJAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF Transceiver ICs - 2312-DW3210SQ-ND - DigiKey
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
Modems - ICs and Modules - SI2435-F-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details