LM Technologies Ltd. LM746-0421, Bluetooth v4.1 Dual Mode Multimedia Module LM746-0421

Description
LM746-0421, Bluetooth® v4.1 Dual Mode Multimedia Module The LM746 Bluetooth® Dual Mode audio module is an extremely versatile and cost effective solution. Enabling audio data to be wirelessly communicated between audio devices using a Bluetooth® v2.0, v2.1 and Bluetooth® v4.0, v4.1, (or 5 compliant) connection. It’s sound enhancement features, makes it a perfect fit within your premium audio device. The sound enhancement features includes: CSR’s aptX® audio technology. Providing CD-like quality over a Bluetooth® connection. CSR’s cVc audio technology for noise cancellation. Perfectly suited to wireless headphones, speakers and hand-free headsets. This standalone module allows the developer to connect a microphone, speakers, capacitive touch sensors and other I/O devices, running the user application without using an external MCU. LM offer application support to the developer and can create new user applications for the module. Your developed user application and settings can be preloaded to the LM746, simplifying the manufacturing and testing process. It’s SMT side and bottom pads allows for easy integrations into your embedded system. Typical Applications Wireless Headphones and Speakers Hand-free Headsets Automotive Infotainment systems Home Entertainment Devices Audio Adapters
Datasheet
Description
LM746-0421, Bluetooth® v4.1 Dual Mode Multimedia Module The LM746 Bluetooth® Dual Mode audio module is an extremely versatile and cost effective solution. Enabling audio data to be wirelessly communicated between audio devices using a Bluetooth® v2.0, v2.1 and Bluetooth® v4.0, v4.1, (or 5 compliant) connection. It’s sound enhancement features, makes it a perfect fit within your premium audio device. The sound enhancement features includes: CSR’s aptX® audio technology. Providing CD-like quality over a Bluetooth® connection. CSR’s cVc audio technology for noise cancellation. Perfectly suited to wireless headphones, speakers and hand-free headsets. This standalone module allows the developer to connect a microphone, speakers, capacitive touch sensors and other I/O devices, running the user application without using an external MCU. LM offer application support to the developer and can create new user applications for the module. Your developed user application and settings can be preloaded to the LM746, simplifying the manufacturing and testing process. It’s SMT side and bottom pads allows for easy integrations into your embedded system. Typical Applications Wireless Headphones and Speakers Hand-free Headsets Automotive Infotainment systems Home Entertainment Devices Audio Adapters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM746-0421, Bluetooth v4.1 Dual Mode Multimedia Module - 17696 - TOP-electronics USA
Tucson, AZ, United States
LM746-0421, Bluetooth v4.1 Dual Mode Multimedia Module
17696
LM746-0421, Bluetooth v4.1 Dual Mode Multimedia Module 17696
LM746-0421, Bluetooth® v4.1 Dual Mode Multimedia Module The LM746 Bluetooth® Dual Mode audio module is an extremely versatile and cost effective solution. Enabling audio data to be wirelessly communicated between audio devices using a Bluetooth® v2.0, v2.1 and Bluetooth® v4.0, v4.1, (or 5 compliant) connection. It’s sound enhancement features, makes it a perfect fit within your premium audio device. The sound enhancement features includes: CSR’s aptX® audio technology. Providing CD-like quality over a Bluetooth® connection. CSR’s cVc audio technology for noise cancellation. Perfectly suited to wireless headphones, speakers and hand-free headsets. This standalone module allows the developer to connect a microphone, speakers, capacitive touch sensors and other I/O devices, running the user application without using an external MCU. LM offer application support to the developer and can create new user applications for the module. Your developed user application and settings can be preloaded to the LM746, simplifying the manufacturing and testing process. It’s SMT side and bottom pads allows for easy integrations into your embedded system. Typical Applications Wireless Headphones and Speakers Hand-free Headsets Automotive Infotainment systems Home Entertainment Devices Audio Adapters

LM746-0421, Bluetooth® v4.1 Dual Mode Multimedia Module

The LM746 Bluetooth® Dual Mode audio module is an extremely versatile and cost effective solution. Enabling audio data to be wirelessly communicated between audio devices using a Bluetooth® v2.0, v2.1 and Bluetooth® v4.0, v4.1, (or 5 compliant) connection. It’s sound enhancement features, makes it a perfect fit within your premium audio device. The sound enhancement features includes:

  • CSR’s aptX® audio technology. Providing CD-like quality over a Bluetooth® connection.
  • CSR’s cVc audio technology for noise cancellation. Perfectly suited to wireless headphones, speakers and hand-free headsets.

This standalone module allows the developer to connect a microphone, speakers, capacitive touch sensors and other I/O devices, running the user application without using an external MCU.
LM offer application support to the developer and can create new user applications for the module. Your developed user application and settings can be preloaded to the LM746, simplifying the manufacturing and testing process. It’s SMT side and bottom pads allows for easy integrations into your embedded system.

Typical Applications

  • Wireless Headphones and Speakers
  • Hand-free Headsets
  • Automotive Infotainment systems
  • Home Entertainment Devices
  • Audio Adapters
Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17696
Product Name LM746-0421, Bluetooth v4.1 Dual Mode Multimedia Module
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52810-QFAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Amplifiers - AWB7138P8 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology CDMA; HSDPA; HSDPA, LTE, WCDMA
Supply Voltage Other; 3.2V ~ 4.5V
Package Type 14-SMD Module
View Details