LM Technologies Ltd. LM506, Bluetooth USB Adapter 4.0 Dual Mode Class 2 LM506

Description
LM506, Bluetooth USB Adapter 4.0 Dual Mode Class 2 Host Controller Interface (HCI) via USB Interface The LM506 Bluetooth Smart Ready adapter is a small, simple and highly compatible solution. A plug and play USB adapter, it is compatible with Linux, MAC OSX and Windows XP – 10 platforms, and allows your host computer to wirelessly communicate with other nearby Bluetooth Classic and Bluetooth Smart enabled devices (such as the iPhone and Android devices), providing a low energy connection and high quality data stream. The LM506 has many possible uses e.g. within an iBeacon and a data logger. Typically used in industries such as EPOS, M2M and automotive, it is ideal for developing voice and data applications. The adapter has a Host Controller Interface (HCI) for a simple connection via USB to a host computer or MCU. Features: Bluetooth v4.0 (Backwards compatible with Bluetooth 2.0, 2.1 and 3.0) Tx Output Power: 0 dBm (Bluetooth Classic) and 4.7 dBm (Bluetooth Smart) USB 2.0 (Full Speed) for data and power source Host Controller Interface (HCI) Plug and Play (OSX, Linux and Windows XP – 10 compatible) iBeacon compatible Voice and Data Application support (including VoIP over Bluetooth) Stereo Audio supported 19.47mm x 16mm x 8.1mm FCC, CE/ R&TTE, SRRC, TELEC and SIG Certified Solution RoHS, REACH and WEEE Compliant Solution
Description
LM506, Bluetooth USB Adapter 4.0 Dual Mode Class 2 Host Controller Interface (HCI) via USB Interface The LM506 Bluetooth Smart Ready adapter is a small, simple and highly compatible solution. A plug and play USB adapter, it is compatible with Linux, MAC OSX and Windows XP – 10 platforms, and allows your host computer to wirelessly communicate with other nearby Bluetooth Classic and Bluetooth Smart enabled devices (such as the iPhone and Android devices), providing a low energy connection and high quality data stream. The LM506 has many possible uses e.g. within an iBeacon and a data logger. Typically used in industries such as EPOS, M2M and automotive, it is ideal for developing voice and data applications. The adapter has a Host Controller Interface (HCI) for a simple connection via USB to a host computer or MCU. Features: Bluetooth v4.0 (Backwards compatible with Bluetooth 2.0, 2.1 and 3.0) Tx Output Power: 0 dBm (Bluetooth Classic) and 4.7 dBm (Bluetooth Smart) USB 2.0 (Full Speed) for data and power source Host Controller Interface (HCI) Plug and Play (OSX, Linux and Windows XP – 10 compatible) iBeacon compatible Voice and Data Application support (including VoIP over Bluetooth) Stereo Audio supported 19.47mm x 16mm x 8.1mm FCC, CE/ R&TTE, SRRC, TELEC and SIG Certified Solution RoHS, REACH and WEEE Compliant Solution

Suppliers

Company
Product
Description
Supplier Links
LM506, Bluetooth USB Adapter 4.0 Dual Mode Class 2 - 17614 - TOP-electronics USA
Tucson, AZ, United States
LM506, Bluetooth USB Adapter 4.0 Dual Mode Class 2
17614
LM506, Bluetooth USB Adapter 4.0 Dual Mode Class 2 17614
LM506, Bluetooth USB Adapter 4.0 Dual Mode Class 2 Host Controller Interface (HCI) via USB Interface The LM506 Bluetooth Smart Ready adapter is a small, simple and highly compatible solution. A plug and play USB adapter, it is compatible with Linux, MAC OSX and Windows XP – 10 platforms, and allows your host computer to wirelessly communicate with other nearby Bluetooth Classic and Bluetooth Smart enabled devices (such as the iPhone and Android devices), providing a low energy connection and high quality data stream. The LM506 has many possible uses e.g. within an iBeacon and a data logger. Typically used in industries such as EPOS, M2M and automotive, it is ideal for developing voice and data applications. The adapter has a Host Controller Interface (HCI) for a simple connection via USB to a host computer or MCU. Features: Bluetooth v4.0 (Backwards compatible with Bluetooth 2.0, 2.1 and 3.0) Tx Output Power: 0 dBm (Bluetooth Classic) and 4.7 dBm (Bluetooth Smart) USB 2.0 (Full Speed) for data and power source Host Controller Interface (HCI) Plug and Play (OSX, Linux and Windows XP – 10 compatible) iBeacon compatible Voice and Data Application support (including VoIP over Bluetooth) Stereo Audio supported 19.47mm x 16mm x 8.1mm FCC, CE/ R&TTE, SRRC, TELEC and SIG Certified Solution RoHS, REACH and WEEE Compliant Solution

LM506, Bluetooth USB Adapter 4.0 Dual Mode Class 2
Host Controller Interface (HCI) via USB Interface

The LM506 Bluetooth Smart Ready adapter is a small, simple and highly compatible solution. A plug and play USB adapter, it is compatible with Linux, MAC OSX and Windows XP – 10 platforms, and allows your host computer to wirelessly communicate with other nearby Bluetooth Classic and Bluetooth Smart enabled devices (such as the iPhone and Android devices), providing a low energy connection and high quality data stream.
The LM506 has many possible uses e.g. within an iBeacon and a data logger. Typically used in industries such as EPOS, M2M and automotive, it is ideal for developing voice and data applications.
The adapter has a Host Controller Interface (HCI) for a simple connection via USB to a host computer or MCU.
Features:

  • Bluetooth v4.0 (Backwards compatible with Bluetooth 2.0, 2.1 and 3.0)
  • Tx Output Power: 0 dBm (Bluetooth Classic) and 4.7 dBm (Bluetooth Smart)
  • USB 2.0 (Full Speed) for data and power source
  • Host Controller Interface (HCI)
  • Plug and Play (OSX, Linux and Windows XP – 10 compatible)
  • iBeacon compatible
  • Voice and Data Application support (including VoIP over Bluetooth)
  • Stereo Audio supported
  • 19.47mm x 16mm x 8.1mm
  • FCC, CE/ R&TTE, SRRC, TELEC and SIG Certified Solution
  • RoHS, REACH and WEEE Compliant Solution
Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17614
Product Name LM506, Bluetooth USB Adapter 4.0 Dual Mode Class 2
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 2946DM/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - 336-5394-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-VFQFN Exposed Pad
View Details