LM Technologies Ltd. LM242-1021, 1.5m SMA Antenna Extension with Magnetic Base LM242-1021

Description
LM242-1021, 1.5m SMA Antenna Extension with Square Magnetic Base The LM242 SMA Antenna Extension operates between 2.4GHz-2.5GHz and has an impedance of 50Ω with a VSWR of 1.6:1. It has a female RP SMA jack that allows for any of our SMA Antennas to screw into its base. The base has a 1.5m cable that is connected to a male RP SMA connector which allows this extension to be connected to your RF device. This extension is ideal when your device is not able to be situated in its ideal location or is difficult to move, which may have inhibited its signal. It is useful across a range of technologies such as those listed below: 2.4GHz Wi-Fi (802.11b/g/n) 2.4GHz ZigBee 2.4GHz Bluetooth Features: Magnetic Base 1.5m cable Base connector SMA JACK Reverse Polarity Cable connector SMA PLUG Reverse Polarity Benefits: Ideal for embedded systems Robust design suitable for all applications The magnetic base provides easy positioning The 1.5m cable provides flexibility of the antenna position
Description
LM242-1021, 1.5m SMA Antenna Extension with Square Magnetic Base The LM242 SMA Antenna Extension operates between 2.4GHz-2.5GHz and has an impedance of 50Ω with a VSWR of 1.6:1. It has a female RP SMA jack that allows for any of our SMA Antennas to screw into its base. The base has a 1.5m cable that is connected to a male RP SMA connector which allows this extension to be connected to your RF device. This extension is ideal when your device is not able to be situated in its ideal location or is difficult to move, which may have inhibited its signal. It is useful across a range of technologies such as those listed below: 2.4GHz Wi-Fi (802.11b/g/n) 2.4GHz ZigBee 2.4GHz Bluetooth Features: Magnetic Base 1.5m cable Base connector SMA JACK Reverse Polarity Cable connector SMA PLUG Reverse Polarity Benefits: Ideal for embedded systems Robust design suitable for all applications The magnetic base provides easy positioning The 1.5m cable provides flexibility of the antenna position

Suppliers

Company
Product
Description
Supplier Links
LM242-1021, 1.5m SMA Antenna Extension with Magnetic Base - 17718 - TOP-electronics USA
Tucson, AZ, United States
LM242-1021, 1.5m SMA Antenna Extension with Magnetic Base
17718
LM242-1021, 1.5m SMA Antenna Extension with Magnetic Base 17718
LM242-1021, 1.5m SMA Antenna Extension with Square Magnetic Base The LM242 SMA Antenna Extension operates between 2.4GHz-2.5GHz and has an impedance of 50Ω with a VSWR of 1.6:1. It has a female RP SMA jack that allows for any of our SMA Antennas to screw into its base. The base has a 1.5m cable that is connected to a male RP SMA connector which allows this extension to be connected to your RF device. This extension is ideal when your device is not able to be situated in its ideal location or is difficult to move, which may have inhibited its signal. It is useful across a range of technologies such as those listed below: 2.4GHz Wi-Fi (802.11b/g/n) 2.4GHz ZigBee 2.4GHz Bluetooth Features: Magnetic Base 1.5m cable Base connector SMA JACK Reverse Polarity Cable connector SMA PLUG Reverse Polarity Benefits: Ideal for embedded systems Robust design suitable for all applications The magnetic base provides easy positioning The 1.5m cable provides flexibility of the antenna position

LM242-1021, 1.5m SMA Antenna Extension with Square Magnetic Base

The LM242 SMA Antenna Extension operates between 2.4GHz-2.5GHz and has an impedance of 50Ω with a VSWR of 1.6:1.
It has a female RP SMA jack that allows for any of our SMA Antennas to screw into its base.

The base has a 1.5m cable that is connected to a male RP SMA connector which allows this extension to be connected to your RF device. This extension is ideal when your device is not able to be situated in its ideal location or is difficult to move, which may have inhibited its signal. It is useful across a range of technologies such as those listed below:

  • 2.4GHz Wi-Fi (802.11b/g/n)
  • 2.4GHz ZigBee
  • 2.4GHz Bluetooth


Features:

Magnetic Base
1.5m cable
Base connector SMA JACK Reverse Polarity
Cable connector SMA PLUG Reverse Polarity


Benefits:

Ideal for embedded systems
Robust design suitable for all applications
The magnetic base provides easy positioning
The 1.5m cable provides flexibility of the antenna position

Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Antennas
Product Number 17718
Product Name LM242-1021, 1.5m SMA Antenna Extension with Magnetic Base
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2097305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 4900.0 MHz
View Details
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers