LM Technologies Ltd. LM1010-0971, Long Range Bluetooth® v4.0 Dual Mode Adapter with 2.Dbi Antenna LM1010-0971

Description
LM1010-0971, Long Range Bluetooth® v4.0 Dual Mode Adapter with LM251 2.Dbi Antenna (bulk) Host Controller Interface (HCI) via USB Interface Replacement/upgrade for the LM540-0543. Please note that in order to acheive the long range capability of the LM1010, both adapters must be Long Range adapters, LM1010 (or LM540). The LM1010 adapter is a small, versatile and powerful solution designed for long range communication over Bluetooth v4.0 (dual mode). It operates in HCI mode with excellent compatibility with Linux, Windows and macOS X. The SMA connector provides the developer with the flexibility to add an antenna that suits the products unique requirements, such as dipole, IC or PCB antenna types. The characteristics of the selected antenna can produce a longer range, omnidirectional or unidirectional RF signal, typically used in industries such as EPOS, M2M, health care and is ideal for developing voice and data applications. Features: Bluetooth® v4.0 (Backwards compatible with Bluetooth® v2.0, v2.1 and v3.0) USB 2.0 (Full Speed) for data and power source Host Controller Interface (HCI) Plug and Play (OS X, Linux and Windows XP – 10 compatible) iBeacon compatible Voice and Data Application support (including VoIP over Bluetooth®) Stereo Audio supported 53mm x 28mm x 14mm (Without SMA Connector) RoHS, REACH and WEEE Compliant Solution The LM251 2dBi Antenna RP SMA is 105mm long with a diameter of 10mm and has a 0-90 degree fixed hinge and a floating SMA which allow for 360 degree swivel rotation. This full dipole antenna has 2dBi of gain and 50Ω impedance VSWR 1.5:1 and a weight of 13g.
Datasheet
Description
LM1010-0971, Long Range Bluetooth® v4.0 Dual Mode Adapter with LM251 2.Dbi Antenna (bulk) Host Controller Interface (HCI) via USB Interface Replacement/upgrade for the LM540-0543. Please note that in order to acheive the long range capability of the LM1010, both adapters must be Long Range adapters, LM1010 (or LM540). The LM1010 adapter is a small, versatile and powerful solution designed for long range communication over Bluetooth v4.0 (dual mode). It operates in HCI mode with excellent compatibility with Linux, Windows and macOS X. The SMA connector provides the developer with the flexibility to add an antenna that suits the products unique requirements, such as dipole, IC or PCB antenna types. The characteristics of the selected antenna can produce a longer range, omnidirectional or unidirectional RF signal, typically used in industries such as EPOS, M2M, health care and is ideal for developing voice and data applications. Features: Bluetooth® v4.0 (Backwards compatible with Bluetooth® v2.0, v2.1 and v3.0) USB 2.0 (Full Speed) for data and power source Host Controller Interface (HCI) Plug and Play (OS X, Linux and Windows XP – 10 compatible) iBeacon compatible Voice and Data Application support (including VoIP over Bluetooth®) Stereo Audio supported 53mm x 28mm x 14mm (Without SMA Connector) RoHS, REACH and WEEE Compliant Solution The LM251 2dBi Antenna RP SMA is 105mm long with a diameter of 10mm and has a 0-90 degree fixed hinge and a floating SMA which allow for 360 degree swivel rotation. This full dipole antenna has 2dBi of gain and 50Ω impedance VSWR 1.5:1 and a weight of 13g.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1010-0971, Long Range Bluetooth® v4.0 Dual Mode Adapter with 2.Dbi Antenna - 17735 - TOP-electronics USA
Tucson, AZ, United States
LM1010-0971, Long Range Bluetooth® v4.0 Dual Mode Adapter with 2.Dbi Antenna
17735
LM1010-0971, Long Range Bluetooth® v4.0 Dual Mode Adapter with 2.Dbi Antenna 17735
LM1010-0971, Long Range Bluetooth® v4.0 Dual Mode Adapter with LM251 2.Dbi Antenna (bulk) Host Controller Interface (HCI) via USB Interface Replacement/upgrade for the LM540-0543. Please note that in order to acheive the long range capability of the LM1010, both adapters must be Long Range adapters, LM1010 (or LM540). The LM1010 adapter is a small, versatile and powerful solution designed for long range communication over Bluetooth v4.0 (dual mode). It operates in HCI mode with excellent compatibility with Linux, Windows and macOS X. The SMA connector provides the developer with the flexibility to add an antenna that suits the products unique requirements, such as dipole, IC or PCB antenna types. The characteristics of the selected antenna can produce a longer range, omnidirectional or unidirectional RF signal, typically used in industries such as EPOS, M2M, health care and is ideal for developing voice and data applications. Features: Bluetooth® v4.0 (Backwards compatible with Bluetooth® v2.0, v2.1 and v3.0) USB 2.0 (Full Speed) for data and power source Host Controller Interface (HCI) Plug and Play (OS X, Linux and Windows XP – 10 compatible) iBeacon compatible Voice and Data Application support (including VoIP over Bluetooth®) Stereo Audio supported 53mm x 28mm x 14mm (Without SMA Connector) RoHS, REACH and WEEE Compliant Solution The LM251 2dBi Antenna RP SMA is 105mm long with a diameter of 10mm and has a 0-90 degree fixed hinge and a floating SMA which allow for 360 degree swivel rotation. This full dipole antenna has 2dBi of gain and 50Ω impedance VSWR 1.5:1 and a weight of 13g.

LM1010-0971, Long Range Bluetooth® v4.0 Dual Mode Adapter with LM251 2.Dbi Antenna (bulk)

Host Controller Interface (HCI) via USB Interface
Replacement/upgrade for the LM540-0543. Please note that in order to acheive the long range capability of the LM1010, both adapters must be Long Range adapters, LM1010 (or LM540).

The LM1010 adapter is a small, versatile and powerful solution designed for long range communication over Bluetooth v4.0 (dual mode). It operates in HCI mode with excellent compatibility with Linux, Windows and macOS X.

The SMA connector provides the developer with the flexibility to add an antenna that suits the products unique requirements, such as dipole, IC or PCB antenna types. The characteristics of the selected antenna can produce a longer range, omnidirectional or unidirectional RF signal, typically used in industries such as EPOS, M2M, health care and is ideal for developing voice and data applications.

Features:

  • Bluetooth® v4.0 (Backwards compatible with Bluetooth® v2.0, v2.1 and v3.0)
  • USB 2.0 (Full Speed) for data and power source
  • Host Controller Interface (HCI)
  • Plug and Play (OS X, Linux and Windows XP – 10 compatible)
  • iBeacon compatible
  • Voice and Data Application support (including VoIP over Bluetooth®)
  • Stereo Audio supported
  • 53mm x 28mm x 14mm (Without SMA Connector)
  • RoHS, REACH and WEEE Compliant Solution

The LM251 2dBi Antenna RP SMA is 105mm long with a diameter of 10mm and has a 0-90 degree fixed hinge and a floating SMA which allow for 360 degree swivel rotation.
This full dipole antenna has 2dBi of gain and 50Ω impedance VSWR 1.5:1 and a weight of 13g.

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17735
Product Name LM1010-0971, Long Range Bluetooth® v4.0 Dual Mode Adapter with 2.Dbi Antenna
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Transceiver ICs - 4823-NRF54L10-QDAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
RF Receivers - 336-5379-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details