BLUETOOTH MODULE, V 2.1, 3MBPS; Bluetooth Version:Bluetooth 2.1; Supply Voltage Min:3V; Supply Voltage Max:3.3V; Signal Range Max:100m; Data Rate:3Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-82dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 70AC7091 |
| Product Name | Bluetooth Module, V 2.1, 3Mbps; Bluetooth Version Lm Technologies |