LKG Industries Inc, DBA Philmore/Datak/ESDYN Product Range Philmore 30-2295

Description
Product Range:-; Panel Cutout Diameter:18mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes
Description
Product Range:-; Panel Cutout Diameter:18mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Philmore - 43W7818 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Philmore
43W7818
Product Range Philmore 43W7818
Product Range:-; Panel Cutout Diameter:18mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes

Product Range:-; Panel Cutout Diameter:18mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 43W7818
Product Name Product Range Philmore
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2364574-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Pushbutton - 918490 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details