LJ Star Rectangular Level Gauge

Description
Welded into a vessel or a pipeline, these rugged sight glass fittings provide either flow or level indication. They are available in carbon steel, stainless steel and special alloys. Rectangular sight glass fittings are available with a 5/8? wide view and up to 70? in overall length. Custom designs are also available; inquire with your local representative or LJ Star for details.
Datasheet
Description
Welded into a vessel or a pipeline, these rugged sight glass fittings provide either flow or level indication. They are available in carbon steel, stainless steel and special alloys. Rectangular sight glass fittings are available with a 5/8? wide view and up to 70? in overall length. Custom designs are also available; inquire with your local representative or LJ Star for details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Level Gauge -  - LJ Star
Twinsburg, OH, United States
Rectangular Level Gauge
Rectangular Level Gauge
Welded into a vessel or a pipeline, these rugged sight glass fittings provide either flow or level indication. They are available in carbon steel, stainless steel and special alloys. Rectangular sight glass fittings are available with a 5/8? wide view and up to 70? in overall length. Custom designs are also available; inquire with your local representative or LJ Star for details.

Welded into a vessel or a pipeline, these rugged sight glass fittings provide either flow or level indication. They are available in carbon steel, stainless steel and special alloys. Rectangular sight glass fittings are available with a 5/8? wide view and up to 70? in overall length. Custom designs are also available; inquire with your local representative or LJ Star for details.

Supplier's Site Datasheet

Technical Specifications

  LJ Star
Product Category Sight Windows
Product Name Rectangular Level Gauge
Window Shape Oblong
Connection Type Welded
Window Diameter, Length 8.07 to 37.6 inch (205 to 955 mm)
Window Width 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Female x Male Flare
Pressure Rating 650 psi (457 m H2O)
View Details
Double Wall Sight Flow Glass - GY075B-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 0.7500 inch (19.05 mm)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
IR Grade LOW OH Fused Silica Viewport, Zero Length Profile, 0.63″ View Dia, 1.33″ Conflat Flange - A1671-5-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.6300 inch (16 mm)
View Details