LJ Star Hinged Sight Glass Metaglas®

Description
When a quick-opening sight glass is required in a process application, this hinged assembly, which incorporates the use of Metaglas, can be used up to 150 psi, depending on size. It is particularly suitable where a process requires sampling or additives, or when it is necessary to clean the inside of the sight glass from time to time. Both ANSI bolt-on and weld-on styles are available. Accessories available include Lumiglas luminaires and wipers.
Datasheet
Description
When a quick-opening sight glass is required in a process application, this hinged assembly, which incorporates the use of Metaglas, can be used up to 150 psi, depending on size. It is particularly suitable where a process requires sampling or additives, or when it is necessary to clean the inside of the sight glass from time to time. Both ANSI bolt-on and weld-on styles are available. Accessories available include Lumiglas luminaires and wipers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinged Sight Glass - Metaglas® - LJ Star
Twinsburg, OH, United States
Hinged Sight Glass
Metaglas®
Hinged Sight Glass Metaglas®
When a quick-opening sight glass is required in a process application, this hinged assembly, which incorporates the use of Metaglas, can be used up to 150 psi, depending on size. It is particularly suitable where a process requires sampling or additives, or when it is necessary to clean the inside of the sight glass from time to time. Both ANSI bolt-on and weld-on styles are available. Accessories available include Lumiglas luminaires and wipers.

When a quick-opening sight glass is required in a process application, this hinged assembly, which incorporates the use of Metaglas, can be used up to 150 psi, depending on size. It is particularly suitable where a process requires sampling or additives, or when it is necessary to clean the inside of the sight glass from time to time. Both ANSI bolt-on and weld-on styles are available. Accessories available include Lumiglas luminaires and wipers.

Supplier's Site Datasheet
Industrial Threaded Sight Glass Window - Metaglas® - LJ Star
Twinsburg, OH, United States
Industrial Threaded Sight Glass Window
Metaglas®
Industrial Threaded Sight Glass Window Metaglas®
The strongest, most secure sight glass elements available, Metaglas® mechanically prestressed windows, are available in a threaded design for process applications. Metaglas threaded sight glasses are compliant with the recently revised ASME (founded as the American Society of Mechanical Engineers) standard for electric boilers, Section I PEB-13, Water Gages. The revised ASME standard now allows manufacturers of boilers with a diameter of 16" or smaller to use a bull's-eye-type fused sight glass window instead of the traditional tubular sight glass for observation of the water level in the boiler. These sight glass are available in variety of thread type including NPT and metric straight threads. Described as offering the optics of glass and the strength of steel, these glass elements provide a level of safety, and a useful service life, well beyond that provided by conventional tempered glass or plastic in sterile service. Even at the most extreme temperatures (as high as 536° F) or in overpressure situations, sudden, total failure - that involving leakage or explosive shattering of the glass - essentially never occurs.

The strongest, most secure sight glass elements available, Metaglas® mechanically prestressed windows, are available in a threaded design for process applications. Metaglas threaded sight glasses are compliant with the recently revised ASME (founded as the American Society of Mechanical Engineers) standard for electric boilers, Section I PEB-13, Water Gages. The revised ASME standard now allows manufacturers of boilers with a diameter of 16" or smaller to use a bull's-eye-type fused sight glass window instead of the traditional tubular sight glass for observation of the water level in the boiler. These sight glass are available in variety of thread type including NPT and metric straight threads. Described as offering the optics of glass and the strength of steel, these glass elements provide a level of safety, and a useful service life, well beyond that provided by conventional tempered glass or plastic in sterile service. Even at the most extreme temperatures (as high as 536° F) or in overpressure situations, sudden, total failure - that involving leakage or explosive shattering of the glass - essentially never occurs.

Supplier's Site
Bolt-on Sight Glasses to ANSI B16.5 Type 13 - Metaglas® - LJ Star
Twinsburg, OH, United States
Bolt-on Sight Glasses to ANSI B16.5 Type 13
Metaglas®
Bolt-on Sight Glasses to ANSI B16.5 Type 13 Metaglas®
This sight glass features a flat face ANSI mating flange. It’s special design offers reliability against rupture, a long working life, and a smooth, easy to clean surface. It meets a number of industry standards including the directive for pressure equipment 97/23/EG 02/98, Module H (DIN/EN/ISO 9001), AD2000 Standards W0/TRD 100, DIN 7079, DIN 7080, TüV specifications for materials, and a Certificate of Conformity to EN 10204-3.1B. Mounting: ANSI or DIN Flange Glass: Borosilicate Metal: Carbon, stainless steel or Hastelloy Up to 572° F Pressure per flange class Ratings and approvals: PED, DIN7079, TüV Sizes: 1-1/2 to 8 inches Requires parallel flat face mounting flange and full gasket.

This sight glass features a flat face ANSI mating flange. It’s special design offers reliability against rupture, a long working life, and a smooth, easy to clean surface.

It meets a number of industry standards including the directive for pressure equipment 97/23/EG 02/98, Module H (DIN/EN/ISO 9001), AD2000 Standards W0/TRD 100, DIN 7079, DIN 7080, TÜV specifications for materials, and a Certificate of Conformity to EN 10204-3.1B.

  • Mounting: ANSI or DIN Flange
  • Glass: Borosilicate
  • Metal: Carbon, stainless steel or Hastelloy
  • Up to 572° F
  • Pressure per flange class
  • Ratings and approvals: PED, DIN7079, TÜV
  • Sizes: 1-1/2 to 8 inches

Requires parallel flat face mounting flange and full gasket.

Supplier's Site Datasheet
Sight Glass Disc, Type 73 - Metaglas® - LJ Star
Twinsburg, OH, United States
Sight Glass Disc, Type 73
Metaglas®
Sight Glass Disc, Type 73 Metaglas®
Sight glass disc for DIN28120 and other weld-type sight glass assemblies. Mounting: Weld-on DIN28120 or similar assembly Glass: Borosilicate to DIN7080 Metal: Carbon, stainless steel or Hastelloy Up to 572° F. Up to 900 psi Ratings and approvals: PED, DIN7079, TüV Sizes: 1 to 5 inches (view)

Sight glass disc for DIN28120 and other weld-type sight glass assemblies.

  • Mounting: Weld-on DIN28120 or similar assembly
  • Glass: Borosilicate to DIN7080
  • Metal: Carbon, stainless steel or Hastelloy
  • Up to 572° F.
  • Up to 900 psi
  • Ratings and approvals: PED, DIN7079, TÜV
  • Sizes: 1 to 5 inches (view)
Supplier's Site Datasheet
Sight Glass Disc with Wiper, Type 73 SW - Metaglas® - LJ Star
Twinsburg, OH, United States
Sight Glass Disc with Wiper, Type 73 SW
Metaglas®
Sight Glass Disc with Wiper, Type 73 SW Metaglas®
Metaglas is the strongest sight glass available. Mounting: Weld-on DIN28120 or similar assembly Glass: Borosilicate to DIN7080 Metal: Carbon, Stainless Steel or Hastelloy Up to 572° F Up to 900 psi Ratings and approvals: PED, DIN7079, TüV Sizes: 1 to 5 inches (view) Sizes: XX to XX inches.

Metaglas is the strongest sight glass available.

    • Mounting: Weld-on DIN28120 or similar assembly
    • Glass: Borosilicate to DIN7080
    • Metal: Carbon, Stainless Steel or Hastelloy
    • Up to 572° F
    • Up to 900 psi
    • Ratings and approvals: PED, DIN7079, TÜV
    • Sizes: 1 to 5 inches (view)
    • Sizes: XX to XX inches.
Supplier's Site Datasheet

Technical Specifications

  LJ Star LJ Star LJ Star LJ Star LJ Star
Product Category Sight Windows Sight Windows Sight Windows Sight Windows Sight Windows
Product Number Metaglas® Metaglas® Metaglas® Metaglas® Metaglas®
Product Name Hinged Sight Glass Industrial Threaded Sight Glass Window Bolt-on Sight Glasses to ANSI B16.5 Type 13 Sight Glass Disc, Type 73 Sight Glass Disc with Wiper, Type 73 SW
Window Shape Circular Circular Circular Circular Circular
Connection Type Bolt On (optional feature); Welded (optional feature) Threaded - NPT Bolt On Welded Welded
Window Diameter, Length 2.76 to 6.3 inch (70.1 to 160 mm) 0.3543 to 1.97 inch (9 to 50 mm) 1.57 to 6.3 inch (40 to 160 mm) 0.9843 to 4.72 inch (25 to 120 mm) 1.77 to 4.72 inch (45 to 120 mm)
Pressure Rating 150 psi (106 m H2O) 1450 psi (1021 m H2O) 150 to 300 psi (106 to 211 m H2O) 145 to 928 psi (102 to 653 m H2O) ? to 900 psi (? to 633 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Double Wall Sight Flow Glass - GY050B-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 0.5000 inch (12.7 mm)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Male Flare
Pressure Rating 650 psi (457 m H2O)
View Details
DUV Laser Grade Sapphire Viewport, 0.47″ View Dia, Titanium, 1.33″ Conflat Flange - A6798-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.4700 inch (11.94 mm)
View Details