LJ Star Gauge Glass MAXOS®

Description
The same commitment to quality the LJ Star name is known for is now available to you for all your replacement gauge glass and accessories! LJ Star replacement borosilicate gauge glass is manufactured exclusively to MIL G 16356-D standards. Gauge glass sizes 1 through 9 are stocked and available for immediate delivery with other sizes available upon request. MAXOS® gauge glass provides better visual clarity, greater chemical and thermal shock resistance, higher pressure safety factors and is the only gauge glass specifically manufactured to Mil Spec. Gaskets and shields are also in stock and available.
Datasheet
Description
The same commitment to quality the LJ Star name is known for is now available to you for all your replacement gauge glass and accessories! LJ Star replacement borosilicate gauge glass is manufactured exclusively to MIL G 16356-D standards. Gauge glass sizes 1 through 9 are stocked and available for immediate delivery with other sizes available upon request. MAXOS® gauge glass provides better visual clarity, greater chemical and thermal shock resistance, higher pressure safety factors and is the only gauge glass specifically manufactured to Mil Spec. Gaskets and shields are also in stock and available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gauge Glass - MAXOS® - LJ Star
Twinsburg, OH, United States
Gauge Glass
MAXOS®
Gauge Glass MAXOS®
The same commitment to quality the LJ Star name is known for is now available to you for all your replacement gauge glass and accessories! LJ Star replacement borosilicate gauge glass is manufactured exclusively to MIL G 16356-D standards. Gauge glass sizes 1 through 9 are stocked and available for immediate delivery with other sizes available upon request. MAXOS® gauge glass provides better visual clarity, greater chemical and thermal shock resistance, higher pressure safety factors and is the only gauge glass specifically manufactured to Mil Spec. Gaskets and shields are also in stock and available.

The same commitment to quality the LJ Star name is known for is now available to you for all your replacement gauge glass and accessories! LJ Star replacement borosilicate gauge glass is manufactured exclusively to MIL G 16356-D standards. Gauge glass sizes 1 through 9 are stocked and available for immediate delivery with other sizes available upon request. MAXOS® gauge glass provides better visual clarity, greater chemical and thermal shock resistance, higher pressure safety factors and is the only gauge glass specifically manufactured to Mil Spec. Gaskets and shields are also in stock and available.

Supplier's Site Datasheet

Technical Specifications

  LJ Star
Product Category Sight Windows
Product Number MAXOS®
Product Name Gauge Glass
Optical / Window Glass; Safety Sight and Level Gauge's
Unlock Full Specs
to access all available technical data

Similar Products

Double Wall Sight Flow Glass - GY150B-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1.5 inch (38.1 mm)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Male Flare
Pressure Rating 650 psi (457 m H2O)
View Details
DUV Laser Grade Fused Silica Viewport w/ Broadband AR Coating for 550-1100nm, 1.40″ View Dia, 2.75″ Conflat Flange - A8004-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details