For aseptic and sanitary applications, the new flush-mounted NA connect sight glass from LJ Star Incorporated provides clear process visibility and unmatched safety with minimal maintenance requirements. The NA connect sight glass design eliminates the dead leg created by a standard sanitary ferrule connection, avoiding air pockets and trapped undissolved materials. These new weld-on sight glasses feature Metaclamp® sanitary safety sight windows which provide a level of safety and a useful service life well beyond that provided by the conventional tempered glass or plastic windows commonly used in aseptic and sanitary service. Also, the MetaClamp window need not be removed during CIP and SIP since it is comprised of corrosion-resistant borosilicate glass and stainless steel, and has a temperature range to 536° F.
| LJ Star | |
|---|---|
| Product Category | Sight Windows |
| Product Name | Asceptic Sight Glass Window |
| Window Shape | Circular |
| Connection Type | Welded |
| Thread or Flange Size: | 0.5000 to 4 inch (12.7 to 102 mm) |
| Window Diameter, Length | 0.5118 to 2.36 inch (13 to 60 mm) |