C&K Components Microswitch, Spdt, 3A, 250Vac, 150Gf/tht; Microswitch Type C&k Components ZMV03A150P00PCA0

Description
MICROSWITCH, SPDT, 3A, 250VAC, 150GF/THT; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:ZMV SeriesRoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, SPDT, 3A, 250VAC, 150GF/THT; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:ZMV SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Spdt, 3A, 250Vac, 150Gf/tht; Microswitch Type C&k Components - 56AJ0603 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 3A, 250Vac, 150Gf/tht; Microswitch Type C&k Components
56AJ0603
Microswitch, Spdt, 3A, 250Vac, 150Gf/tht; Microswitch Type C&k Components 56AJ0603
MICROSWITCH, SPDT, 3A, 250VAC, 150GF/THT; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:ZMV SeriesRoHS Compliant: Yes

MICROSWITCH, SPDT, 3A, 250VAC, 150GF/THT; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:ZMV SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 56AJ0603
Product Name Microswitch, Spdt, 3A, 250Vac, 150Gf/tht; Microswitch Type C&k Components
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 7972511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B02M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details